location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP130 AIO 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP130 AIO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9785A003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP130 AIO 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 18 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 5.4 kg
Warranty: 1 year
Long product name Canon PIXMA MP130 AIO 18 ppm :
The long product name of Canon PIXMA MP130 AIO 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP130 AIO USB 2.0
More>>>
Canon PIXMA MP130 AIO 18 ppm:
The official description of Canon PIXMA MP130 AIO 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PIXMA MP130 provides fantastic value All-In-One photo printing, copying and scanning - with the added benefit of PC-free card direct photo printing from the built-in memory card reader.

Features


Affordable Digital Photo All-In-One: photo print, scan, copy
Memory card direct printing, Photo Index Sheet
4800x1200dpi print quality
FINE 2pl ink droplets with Micro-Nozzles
18ppm mono & 13ppm colour
Scanner: 1200x2400dpi, USB2.0 Hi-Speed interface



Great value All-In-One with direct photo printing




Multifunctional excellence
Beautiful to look at and easy to place, the PIXMA MP130 combines high quality photo printing with colour scanning and copying - in one space and money-saving unit. There's also direct photo printing from memory cards or via a Photo Index Sheet – making it invaluable if you own, or want to acquire, a digital camera.

Photo lab quality printing at home

Get outstanding borderless photo printing, without any white frame around the edges. Canon's FINE* print head uses tiny Micro-Nozzles that eject 2 picolitre ink droplets, to deliver a high 4800 x 1200 dpi print resolution. The end result is that every colour and detail is captured perfectly. Allowing you to print perfect borderless photos on 4 x 6", 5 x 7" and A4 sizes.
* Full-photolithography Inkjet Nozzle Engineering

Rapid printing and copying

Print and copy homework, letters and documents fast and efficiently. You can print at up to 18 ppm in black and white or 13 ppm in colour. Or produce a superb 4 x 6" borderless photo print in only 58 seconds. Another advantage is quick, one-touch copying without the need to turn on your computer.

Swift, high quality scanning

A CIS sensor gives maximum detail and colour intensity to scanned images, thanks to a high 1200 x 2400 dpi resolution with 48/24-bit colour depth. Scanning is fast, even for high resolution photos. A USB2.0 Hi-Speed interface transfers data speedily between your PIXMA and PC.

Direct photo printing from memory cards or a Photo Index Sheet

Print superb photos straight from your digital camera's memory card. The PIXMA MP130 accepts all popular memory cards, for fast and easy photo printing without using a computer. If you prefer, your PIXMA can print out a Photo Index Sheet from your memory card, showing all your photos. Just use a pen to mark the ones you want to print, with your preferred settings. Then scan the sheet and your selected photos are automatically printed.

Real ease of use

Simple to install and easy for everyone to use, the PIXMA MP130 makes printing, scanning and copying a pleasure. Included software adds to overall fun and efficiency. Format and print internet pages at the touch of a button, without losing the edge of the page, using Easy-WebPrint. Easy-PhotoPrint brings the same simplicity to photo printing, enhancing your digital photos effortlessly.

Short summary description Canon PIXMA MP130 AIO 18 ppm:
This short summary of the Canon PIXMA MP130 AIO 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP130 AIO, Colour printing, Colour copying, Colour scanning

Long summary description Canon PIXMA MP130 AIO 18 ppm:
This is an auto-generated long summary of Canon PIXMA MP130 AIO 18 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP130 AIO. Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Printing
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Print speed (black, draft quality, A4/US Letter)
13 ppm
Print speed (colour, draft quality, A4/US Letter)
6.8 ppm
Print speed (black, best quality, A4)
18 ppm
Print speed (colour, best quality, A4)
13 ppm
Print speed (black, fast normal quality, A4)
18 ppm
Print speed (colour, fast normal quality, A4)
0.56 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Maximum number of copies
99 copies
Maximum copy speed (black, A4)
16 cpm
Maximum copy speed (colour, A4)
10 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Scanner features
Scan to E-mail, PDF
Fax
Faxing *
No
Features
Digital sender
No
Features
Number of print cartridges *
2
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Embedded web server
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
0.42 W
Weight & dimensions
Weight
5.4 kg
Packaging content
Bundled software
MP Drivers MP Navigator Easy-PhotoPrint Easy-WebPrint ScanSoft Omni Page SE ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
433 x 423 x 276 mm
Colour printing technology
Bubble Jet 4-ink with Micro-Nozzles, FINE
Compatible ink types, supplies
BCI-24
Copier smart software features
Borderless copy, Fit to page copy
Custom media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commerical 10), 4"x6", 5"x7" & custom size
Print quality (colour, best quality)
4800 DPI
Media types supported
Available using Photo Paper Pro (A4 & 4"x6"/10x15cm), Photo Paper Plus Glossy (A4, 4"x6"/10x15cm & 5"x7"/13x18cm), Photo Paper Plus Semi Gloss (A4 & 4"x6"/10x15cm), Glossy Photo Paper (A4 & 4"x6"/10x15cm), Matte Photo Paper (A4)
Power supply
0.9 W
Printer smart software features
Index print, Image print, Date print, Duplex printing via Driver
Technical features
Print, Scan, Copy, Media card direct printing
Compatible operating systems
Windows 98/ME/2000/XP
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:01:36
Uk has collected 3 expert reviews for Canon PIXMA MP130 AIO 18 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-06-01 06:01:36
The PIXMA MP130 is Canons answer to Epsons STYLUS CX3500 MFD (multifunction device), and has a bundle of great features for a fairly modest price.
70%
pcmag.com
Updated:
2018-06-01 06:01:36
The Canon Pixma MP130 Photo All-in-One lacks an ADF and standalone fax features, but it works as a printer, scanner, and stan Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 13 ppm, Rated speed at Default Resolution (Mo...
70%
Country Distributor
United Kingdom 1 distributor(s)