location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0558B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver :
The long product name of Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 50
More>>>
Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver:
The official description of Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The exquisitely finished all-metal 5.0 Megapixel Digital IXUS 50 conceals precision optics and cutting edge image processing technology - so your shots are as irresistible as the camera taking them.

Power and style
Key to the cutting edge miniaturisation of the Digital IXUS 50 is the ultra-high refractive index aspherical (UA) 3x optical zoom lens, which delivers outstanding optical performance and corner-to-corner clarity in an exceptionally compact form. It combines with the 5.0 Megapixel sensor to deliver superb images suited for photo quality prints to A3 size.

Big screen movies
Review and share images and movie clips on the large high-definition 2.0" LCD. Night Display mode automatically improves visibility when it is dark, while the user-controlled Quick-bright function lets you frame/review comfortably in low-light conditions. Record and playback extended 30 fps VGA movie clips with sound (up to 1GB files possible¹). Analyse fast action sequences by recording QVGA quality at 60 fps and watching in slow motion.

Groundbreaking technology
Integrating a Canon DIGIC II processor, the Digital IXUS 50 has power to burn. DIGIC II links all key camera functions, driving fast auto-focus, outstanding camera performance, quick start-up times and first-class image quality.
Like a hidden photographer's assistant, iSAPS uses DIGIC II's power to analyse the scene and optimise key camera settings even before the shutter release is pressed. 10 shooting modes including 6 scene modes combine with 9-point auto-focus system (AiAF) to deliver consistently brilliant results in every situation.

Get creative
Create exciting visual effects with My Colors by making favourite colours more vivid, swapping one colour with another, or making all but one area of an image monochrome.

Accessories
Capture snorkelling, skiing and surfing action with the optional 3m depth All Weather Case, and extend lighting options with the optional High Power Flash.

Photo fun
For full colour prints within seconds, simply connect the camera to any PictBridge compatible photo printer and push the Print/Share button. It's that easy. With a Canon SELPHY CP series printer, you can even print handy ID photo prints and Movie prints.

Editing and sharing
Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) help you arrange albums, crop photographs and adjust image contrast and brightness. Access to CANON iMAGE GATEWAY² gives you 100MB online space for your own personal gallery, for sharing with family and friends.

Features:
- 5.0 Megapixels.
- UA lens for slim body & 3x optical zoom.
- 2.0" Quick-bright/Night Display LCD.
- VGA 30fps movie clips.
- DIGIC II/iSAPS/9-point AiAF.
- USB 2.0 Hi-Speed.
- 10 shooting modes.
- My Colors.
- PictBridge compatible, Print/Share button.
- CANON iMAGE GATEWAY.

Short summary description Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver:
This short summary of the Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 50, 5 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 50. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 130 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.8 - 17.4 mm
Focusing
Focus adjustment *
Auto
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Light exposure modes *
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 3.5 m
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
16 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
118000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
A/V
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Camera
Scene modes *
Children, Close-up (macro), Night, Party (indoor), Portrait, Underwater
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2 s
Camera playback
Single image
Multi burst mode
Yes
Custom colour
Yes
Histogram
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
3 h
Battery type
NB-4L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
86 mm
Depth
53 mm
Height
20.7 mm
Weight
130 g
Packaging content
Bundled software
ZoomBrowser EX/ImageBrowser PhotoStitch ArcSoft PhotoStudio
Other features
Video capability
Yes
Lens focal range
f/2.8 – f/4.9
Lens system
6/5
Built-in flash
Yes
Camera shutter speed
15 - 1/1.500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.1.5 - 10.3
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:51:55
Uk has collected 18 expert reviews for Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 00:51:54
Well, it seems that Canon is now back on form with the release of the IXUS 50. This utterly delectable, tiny 5-megapixel compact camera both looks and feels solid and stylish. Pick it up and you...
Bottom line An irresistible combination. If you want a compact camera and prints wherever you go, then this is the bundle to beat PhotoRadar rating:4User rating:00 user review(s) Print thisSharePosted by Mark Sparrow on Wednesday, 15th July 2009 at 02:58pm GMT.Us...
80%
techradar.com
Updated:
2011-09-26 00:51:54
When Canon launched its IXUS camera brand as an APS film model, way back in the early 1990s, it was the last word in style and high-quality construction. Since those days, Canon has released a slew of IXUS products, but not all of them have been as rel...
Good Both models are superbly compact, Camera has arge screen and great lens...
Bad Prints can be a bit blue, Slightly less compact than rivals...
Bottom line When Canon launched its IXUS camera brand as an APS film model, way back in the early 1990s, it was the last word in style and high-quality construction. Since those days, Canon has released a slew of IXUS products, but not all of them have been as rel...
90%
Neocamera.com
Updated:
2011-09-26 00:51:54
This is one of the smallest ultra-compact digital cameras available. Despite its size it produces images with good color and resolution. Image softness is above average even for its size, but noise is similar to other ultra-compact cameras. The SD400...
60%
letsgodigital.org
Updated:
2011-09-26 00:51:54
The new Canon IXUS 50 is a beautiful digital camera. Despite its refined techniques it remains a digital camera with ease of use. Of course nothing is wrong with that. One who seeks more possibilities, more creative control and the possibility for full...
80%
Laptopmag.com
Updated:
2011-09-26 00:51:55
The Canon SD400 has shrunk to resemble the Digital Elph from years ago. The design is clean enough, but now seems to lack sparkle compared to its sexier competitors. The two-inch LCD is a bit small, but there is always the trusty optical viewfinder to...
70%
v3.co.uk
Updated:
2011-09-26 00:51:55
Stylish 5-megapixel compact with a robust all-metal chassis...
60%
dpreview.com
Updated:
2011-09-26 00:51:55
Announced in February 2005, the SD400 (which goes by the names of Digital IXUS 50 in Europe and IXY DIGITAL 55 in Japan) is the latest in a long line of ultra-compact ELPH or IXUS cameras stretching back to early 2000 (and a lot farther back than...
Good Very good resolution, Incredibly slim, compact design, Beautifully built and all-metal construction, Excellent color and white balance in most situations, Manual (custom) white balance, Good exposure and generally very reliable focus (using single-point A...
Bad Some purple fringing, Some edge softness at wide angle/max aperture, Battery life when using LCD not fantastic, No exposure information in record or playback mode, Very little manual control...
Bottom line In an ideal world buying an ultra compact camera would not involve any compromise at all. But this aint a perfect world, and if you want a camera you really can carry with you anytime, anywhere then you have to accept there will be some trade-off in...
0%
anandtech.com
Updated:
2011-09-26 00:51:55
Index Other than the recent explosion in first-time digital SLR buyers, many people are becoming very interested in ultra-compact digicams. In an attempt to assist you in picking the camera that is right for you, we have tested 4 popular ultra-compact...
0%
imaging-resource.com
Updated:
2011-09-26 00:51:55
Introduction...
0%
steves-digicams.com
Updated:
2011-09-26 00:51:55
The Powershot SD400 is packed with a high resolution 5.1-megapixel CCD image sensor, a retractable 3× optical zoom lens with macro capabilities, shutter speeds from 15 to 1/1500th of second, a fast 9-point AiAF ?Smart? autofocus system, a new and more...
0%
dcresource.com
Updated:
2011-09-26 00:51:55
The Canon PowerShot SD400 Digital ELPH ($400) is more than just a 5 Megapixel version of the SD300. Canon also added these new features, all of which can also be found on the new SD500. They include: New "Night Display" feature brightens the LCD...
0%
dpinterface.com
Updated:
2011-09-26 00:51:55
DPInterface Canon PowerShot SD400Digital ELPH Review (Digital Ixus 50/Ixy Digital 55)Brad Soo - July 10th, 2005 (Updated January 31st, 2006) The stylish little Canon PowerShot SD400 Digital ELPH slots itself between the same sized SD300 Digital ELPH a...
0%
Country Distributor
Nederland 1 distributor(s)