BenQ logo

BenQ T502 computer monitor 38.1 cm (15") 1024 x 768 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96848
Info modified on:
22 Aug 2022, 16:24:45
Warranty:
3 year (on site)
Long product name BenQ T502 computer monitor 38.1 cm (15") 1024 x 768 pixels White:

Benq T502 White

BenQ T502 computer monitor 38.1 cm (15") 1024 x 768 pixels White:

Key Features:

LCD Screen Size: 15"
Viewing Angle 120/100
Contrast: 400:1
Brightness: 250 cd/m2
Display colours: 16.2million (with dithering)
i-Key Auto Adjustment
TCO99

Short summary description BenQ T502 computer monitor 38.1 cm (15") 1024 x 768 pixels White:

BenQ T502, 38.1 cm (15"), 1024 x 768 pixels, 25 ms, White

Long summary description BenQ T502 computer monitor 38.1 cm (15") 1024 x 768 pixels White:

BenQ T502. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Product colour: White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.