location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV3000GFCI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV3000GFCI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146595 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:37:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black :
The long product name of Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PV3000GFCI - 3000 W
More>>>
Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black:
The official description of Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Utilize your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 3000 watts of 120V AC power to 4 AC GFCI protected outlets from any 12V battery or automotive DC source. Includes a PV remote and 25 feet of cable. Super-compact, lightweight metal case design is among the smallest, most rugged inverters available at this power level. Conforms to OSHA 1926.404 (b) (1) (ii)

- Converts DC power into 3000 watts of continuous 120V AC power.
- 15- and 20-amp outlets provide 120V AC power.
- Includes "Battery Saver" low voltage alarm/shutdown.
- Heavy-duty DC input terminals assure solid connection to battery. Dual connections provide high wattage to support heavy equipment loads.
- Operating mode switch controls inverter operation.
- Remote control jack provides optional remote monitoring and control (when used with FREE, included LED/switch module).
- Remote Control LED/Switch Module controls and monitors your inverter from virtually anywhere within your vehicle with use of included extra-long cable. Allows multiple mounting options, including behind or below a dashboard or compartment. Features daisy-chain capability.
- Battery charge level LEDs indicate the approximate charge level (high/medium/low) of connected batteries.
- Connected load level LEDs indicate the approximate wattage load level (high/medium/low) of connected equipment.
- Sturdy extruded aluminum case stands up to the toughest work environments.
- Battery conservation charge dial conserves battery power by setting the low-load level at which the inverter automatically shuts off.
- Cooling fans provide cooler operation, lengthening inverter service life.
- Circuit breakers guard the inverter against potentially damanging equipment overload.
- Mounting flanges provide safe, fixed installation.
- Grooved cooling surface provides additional surface area for more efficient cooling.
- Grounding lug connects to vehicle ground.

Short summary description Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black:
This short summary of the Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV3000GFCI, 3000 W, 120 V, China, Black, 0 - 40 °C, 266.7 mm

Long summary description Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black:
This is an auto-generated long summary of Tripp Lite PV3000GFCI power adapter/inverter 3000 W Black based on the first three specs of the first five spec groups.

Tripp Lite PV3000GFCI. Output power: 3000 W, Output voltage: 120 V, Country of origin: China. Product colour: Black. Width: 266.7 mm, Depth: 342.9 mm, Height: 101.6 mm. Package width: 106.7 mm, Package depth: 406.4 mm, Package height: 281.9 mm. Master (outer) case width: 322.6 mm, Master (outer) case length: 421.6 mm, Master (outer) case height: 297.2 mm

Features
Output power *
3000 W
Output voltage *
120 V
Country of origin
China
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
266.7 mm
Depth
342.9 mm
Height
101.6 mm
Weight
6.35 kg
Packaging data
Package width
106.7 mm
Package depth
406.4 mm
Package height
281.9 mm
Packaging data
Package weight
7.48 kg
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
322.6 mm
Master (outer) case length
421.6 mm
Master (outer) case height
297.2 mm
Master (outer) case gross weight
16 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332146592
Other features
I/O ports
4 x NEMA 5-15R
Package dimensions (W x D x H)
317.5 x 375.9 x 109.2 mm (12.5 x 14.8 x 4.3")
Country Distributor
United States 2 distributor(s)