location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 30W AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 30W AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA374AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420452119 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year limited
Long product name HP Mini 30W AC Adapter power adapter/inverter :
The long product name of HP Mini 30W AC Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini 30W AC Adapter
More>>>
HP Mini 30W AC Adapter power adapter/inverter:
The official description of HP Mini 30W AC Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Get portability, practicality, and protection all in one. The HP Mini 30W AC Adapter is so light you can take it anywhere. Keep an extra one on hand and stay ready to plug in at home or work! Plus, the built-in surge protection keeps your PC safe.
- Don't let battery life stop you! The HP Mini 30W AC Adapter picks up where your battery leaves off. Just plug in and keep on working, playing or surfing, wherever you go.
- Get total peace of mind knowing you can plug in and go wherever you are. Designed for ultra portability, the HP Mini 30W AC Adapter is one essential accessory you won't leave home without, especially when you feel how light it is.
- Stop searching for your power cord! Keep an extra HP Mini 30W AC Adapter on hand for when it's time to plug in and charge up. Keep working and playing longer, interruption-free, even when your battery runs low.
- Plug in and stay safe. The HP Mini 30W AC Adapter includes built-in surge protection to safeguard your PC against fluctuations in the power supply.

Short summary description HP Mini 30W AC Adapter power adapter/inverter:
This short summary of the HP Mini 30W AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 30W AC Adapter, 50/60 Hz, 30 W, 19 V, Mini 5101 Home Laptop PCs Mini 1000 PC series Mini 1000 Vivienne Tam Edition PC series Mini 1100..., 148 g, 416 g

Long summary description HP Mini 30W AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP Mini 30W AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP Mini 30W AC Adapter. Input frequency: 50/60 Hz, Output power: 30 W, Output voltage: 19 V. Weight: 148 g. Package weight: 416 g. Dimensions (WxDxH): 90 x 35 x 28 mm, Package dimensions (WxDxH): 245 x 118 x 65 mm

Features
Input frequency *
50/60 Hz
Output power *
30 W
Output voltage *
19 V
Compatibility
Mini 5101 Home Laptop PCs Mini 1000 PC series Mini 1000 Vivienne Tam Edition PC series Mini 1100 PC series Mini 110-1000 PC series
Weight & dimensions
Weight
148 g
Packaging data
Package weight
416 g
Other features
Dimensions (WxDxH)
90 x 35 x 28 mm
Package dimensions (WxDxH)
245 x 118 x 65 mm