location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7200 (grey blue) 115 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7200 (grey blue)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0050575
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7200 (grey blue) 115 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Grey
  • - 128 x 128 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 7200 (grey blue) 115 g :
The long product name of Nokia 7200 (grey blue) 115 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 7200 (grey blue)
More>>>
Short summary description Nokia 7200 (grey blue) 115 g:
This short summary of the Nokia 7200 (grey blue) 115 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7200 (grey blue), Clamshell, Single SIM, 128 x 128 pixels, 0.3 MP, 760 mAh, Grey

Long summary description Nokia 7200 (grey blue) 115 g:
This is an auto-generated long summary of Nokia 7200 (grey blue) 115 g based on the first three specs of the first five spec groups.

Nokia 7200 (grey blue). Form factor: Clamshell. SIM card capability: Single SIM. Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 0.3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 300 h. Weight: 115 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2015-06-01 05:30:32
Uk has collected 10 expert reviews for Nokia 7200 (grey blue) 115 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
T3.com
Updated:
2015-06-01 05:30:30
Hell has frozen over, bears have stopped doing their business in the woods and your mothers brother Robert has clearly just passed away, because Nokia - yes, Nokia - has released a clam-shell. Goaded by Far Eastern upstarts such as Samsung, Finland...
60%
pocket-lint.com
Updated:
2015-06-01 05:30:32
Stunted features would be forgivable if just speaking was acceptable, but it isn’t. Certainly a model to await revisions on before trying.
80%
thestar.com.my
Updated:
2016-12-29 21:56:44
IT CERTAINLY took ages for Nokia to break away from its traditional candy bar design ethos by releasing its first GSM clamshell handphone, the Nokia 7200.And given the Finnish company?s penchant for coming up with some pretty bizarre designs of late, i...
0%
LordPercy.com
Updated:
2015-06-01 05:30:30
Nokia 7200 ReviewAhhh the eternal dilemma as yet another "fashion" phone arrives at the lordpercy.com offices, but can this new Nokias Furry cladding transfer contacts or emails or perhaps connect to a Bluetooth headset? we think not...
0%
mobileburn.com
Updated:
2015-06-01 05:30:30
Sid takes Nokias cloth covered clamshell handset for a spin. The 7200 is Nokias first clamshell effort, and it is nice to see that they offering something that stands out from the sea of plain silver models that dominate the market today.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6020 90 g Grey
(show image)
032310 6020 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7600 GSM 123 g
(show image)
7600GRY 7600 GSM 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7260 92 g White
(show image)
7260WIT 7260 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7270 GSM 121 g Black
(show image)
7270 7270 GSM 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 1100 86 g
(show image)
1100ZWA 1100 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6822 GSM 100 g White
(show image)
6822 6822 GSM 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia (6610I) TELGSM BLACK 84 g
(show image)
6610IZW (6610I) Nokia TELGSM BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3200 TELGSM 90 g Transparent
(show image)
3200TRANSP 3200 TELGSM 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3100 blue 85 g
(show image)
3100BLA 3100 blue 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7600 GSM white 123 g
(show image)
7600WIT 7600 GSM white 0.00
(excl. VAT)
0 (incl. VAT)