HP logo

HP Q1445A printing paper Matte

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328620
Info modified on:
14 Jun 2024, 19:25:24
End of life date:
23 Mar 2014
Warranty:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1445A printing paper Matte:

594 mm x 45.7 m, 90 g/m², Matte, Wood fiber

HP Q1445A printing paper Matte:

HP Bright White Inkjet Bond Paper gives you the ColorPRO difference. This FSC certified paper with ColorPRO Technology produces striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.

Short summary description HP Q1445A printing paper Matte:

HP Q1445A, Matte, 90 g/m², 2.94 kg, 2 year(s), 20 - 80%, 15 - 30 °C

Long summary description HP Q1445A printing paper Matte:

HP Q1445A. Finish type: Matte, Media weight: 90 g/m², Weight: 2.94 kg. Package weight: 2.94 kg. Package dimensions (WxDxH): 646 x 108 x 111 mm, Media sheets per package: 1 sheets, Size (imperial): 59.4 m (2339")

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.