location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3347
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3347
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rounded rectangle Permanent White
  • - Material: Paper
  • - 540 pc(s)
Long product name Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s) :
The long product name of Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

67 x 30 mm, 540 Etiketten/20 Bogen, weiß
More>>>
Short summary description Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s):
This short summary of the Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3347, White, Rounded rectangle, Permanent, 67 x 30 mm, Paper, 540 pc(s)

Long summary description Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s):
This is an auto-generated long summary of Avery 3347 self-adhesive label Rounded rectangle Permanent White 540 pc(s) based on the first three specs of the first five spec groups.

Avery 3347. Product colour: White, Shape: Rounded rectangle, Adhesive type: Permanent. Labels per pack: 540 pc(s), Media sheets per package: 20 sheets

Brand Image Product code Product Stock Price from
Avery

Avery Manual Labels, White, 95 x 48 mm
(show image)
3345 Manual Labels, White, 95 x 48 mm 0.00
(excl. VAT)
0 (incl. VAT)