location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 2550N Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2550N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3704A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:12:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2006
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet 2550N Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 20 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB Built-in processor 264 MHz
Warranty: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringoptional HP Care Pack for three-year, next-day onsite; optional HP Care Pack for three-year, same-day onsite; optional HP Care Pack for one-year post-warranty, next-day onsite; optional HP Care Pack for one-year post-warranty, same-day onsite.
Long product name HP Color LaserJet 2550N Colour 600 x 600 DPI :
The long product name of HP Color LaserJet 2550N Colour 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Color 2550Ln
More>>>
HP Color LaserJet 2550N Colour 600 x 600 DPI:
The official description of HP Color LaserJet 2550N Colour 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most affordable colour laser printer is designed to create high-impact colour documents. It enables fast print speeds of up to 19 ppm in black and 4 ppm in colour, with an easy-to-use, space-saving design.

Short summary description HP Color LaserJet 2550N Colour 600 x 600 DPI:
This short summary of the HP Color LaserJet 2550N Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 2550N, Laser, Colour, 600 x 600 DPI, 20 ppm, Black, White

Long summary description HP Color LaserJet 2550N Colour 600 x 600 DPI:
This is an auto-generated long summary of HP Color LaserJet 2550N Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

HP Color LaserJet 2550N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: Black, White

Printing
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, draft quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
29 s
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
375 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
192 MB
Built-in processor
Yes
Processor family
Motorola CFV4e
Processor frequency
264 MHz
Design
Product colour *
Black, White
Power
Power consumption (printing) *
381 W
Power consumption (standby)
18 W
Power consumption (off)
1 W
Weight & dimensions
Width
482 mm
Depth
452 mm
Height
376 mm
Weight
24.2 kg
Country Distributor
United Kingdom 1 distributor(s)