location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-4201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-4201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069416064 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2018
Product end of life date
D-Link DCS-4201 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1 MP 1280 x 720 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision 10 m IR
  • - Digital zoom: 4x
  • - Box
  • - White
  • - 118 g
Long product name D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels :
The long product name of D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indoor, Wireless (802.11b/g/n), 1/4” CMOS, 1MP, HD 720p, 30 fps, Day / Night, IR LEDs (10m Max), 1 x Fast Ethernet RJ-45, Microphone, Speaker, MicroSD/ SDHC
More>>>
D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels:
The official description of D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- HD 720p, 30 fps
- Day and night with ICR filter and IR LED
- 10m night vision
- Enhanced PIR motion detection
- Built-in microphone and speaker
- MicroSD card slot for video recording

Short summary description D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels:
This short summary of the D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-4201, IP security camera, Indoor, Wired & Wireless, CE (Class B) CE LVD FCC (Class B) C-Tick, White, Box

Long summary description D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels:
This is an auto-generated long summary of D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels based on the first three specs of the first five spec groups.

D-Link DCS-4201. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Product colour: White, Form factor: Box. Lens viewing angle, horizontal: 97.6°, Lens viewing angle, vertical: 69.2°, Lens viewing angle, diagonal: 108.9°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 1.8 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired & Wireless
Day/night mode
Yes
Certification
CE (Class B) CE LVD FCC (Class B) C-Tick
Design
Form factor *
Box
Product colour *
White
LED indicators
Yes
Camera
Lens viewing angle, horizontal
97.6°
Lens viewing angle, vertical
69.2°
Lens viewing angle, diagonal
108.9°
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Digital zoom
4x
Focus adjustment
2.4
Fixed focal length
1.8 mm
Night vision
Night vision *
Yes
Night vision distance
10 m
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Total megapixels *
1 MP
Supported graphics resolutions
960 x 720, 1280 x 720 (HD 720)
Supported video modes
720p
Frame rate
30 fps
Video
Noise reduction
Yes
Full HD
No
Audio
Built-in speaker(s)
Yes
Audio formats supported
AAC
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Security
Video motion detection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
58 mm
Depth
30.7 mm
Height
95 mm
Weight
118 g
Packaging content
Number of cameras *
1
Memory card included
No
Brand Image Product code Product Stock Price from
D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk
(show image)
99922278 99922278 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels
(show image)
DCS-4701E DCS-4701E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk
(show image)
DCS-5010L DCS-5010L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)