location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LU28E590DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU28E590DS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162868854 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28") LED TN
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 1 ms 370 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - G 38 kWh 38 W
Warranty: 1 Year
Long product name Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver :
The long product name of Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28" (71.1cm) TN LED, 3840 x 2160, 16:9, 370cd/m², 1ms, 1B, HDMI, DisplayPort, 10.36 lbs
More>>>
Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
The official description of Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a New Level of Clarity with 4K Ultra High Definition

Discover Realistic UHD Picture Quality
The Samsung UE590 UHD monitor offers PC viewing, gaming and more, all in stunning Ultra HD picture quality. With resolution that's four times higher than Full HD, this ultra high-definition (UHD) monitor delivers stunning images that use a staggering 8 million pixels for unparalleled realism. Enjoy the latest 4K content with incredible lifelike detail that makes you feel like you're actually there.

AMD FreeSync with 1ms Response
Enjoy smooth images, even during fast-moving scenes. AMD FreeSync dynamically syncs the screen refresh rate with the frame rate of your content to minimize input latency and dramatically reduce image tearing and stutter during gaming. Plus, with a lightning fast 1ms response time, you’ll see even the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual allowing players to experience their games at a higher level.

Experience More than 1 Billion Colors
This UHD monitor gives you 64 times more color than conventional monitors--an incredible 1 billion colors. That means that movies, games, and other multimedia content appear detailed, natural looking, and extremely realistic. More colors also ensure a smoother transition between different tones for a richer, more accurate picture.

Easy Multitasking with PIP 2.0
With Picture-in-Picture (PIP) 2.0 technology, you can watch your favorite movie or video in one window while simultaneously working on a spreadsheet. PIP 2.0 maintains the source's original resolution--up to Full HD--so you enjoy a crisp, clear picture. You can also adjust the size and position of the PIP window to fit your needs.

Short summary description Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This short summary of the Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LU28E590DS, 71.1 cm (28"), 3840 x 2160 pixels, LED, 1 ms, 700:1, Black, Silver

Long summary description Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This is an auto-generated long summary of Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver based on the first three specs of the first five spec groups.

Samsung LU28E590DS. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
71.1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
370 cd/m²
Display brightness (min)
310 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.16 x 0.16 mm
Colour gamut standard
sRGB
Colour gamut
72%
3D
No
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
38 kWh
Power consumption (typical) *
38 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
660.9 mm
Depth (with stand)
187.1 mm
Height (with stand)
468.5 mm
Width (without stand)
660.9 mm
Depth (without stand)
73.5 mm
Height (without stand)
381.3 mm
Weight (without stand)
5.28 kg
Packaging data
Package width
740 mm
Package depth
141 mm
Package height
461 mm
Package weight
7.75 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Picture-by-Picture (PbP)
Yes
Contrast ratio
700:1
ECO mode
Yes
Samsung Magic Function
MagicAngle, MagicBright
Active display area (W x H)
341.28 x 620.93 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-08 03:24:51
Uk has collected 35 expert reviews for Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-12 02:54:59
The amount of Ultra HD monitors available on the market grows steadily while their prices continue to drop. If you need a new monitor, you definitely want to consider an UHD-model. This test offers you a good overview, as we test 22 of these monitors...
Bottom line This year there is more choice than ever if you are looking for a new monitor. Even within the ultra hd segment there is a lot to choose from. Of the 22 monitors that we tested for this article, none of them are straight up bad monitors. Overall we can...
0%
thegametechnician.com
Updated:
2016-11-08 03:24:50
Samsung's 28″ U28E590D Ultra HD FreeSync Monitor is now shippingWe've had to wait a bit for Samsung's AMD FreeSync lineup, but they're finally here, with their 28″ Ultra HD model shipping immediately and the 24″ version shipping later this week.Similar to...
0%
4k.com
Updated:
2017-06-11 01:59:53
The prices of 4K monitors just keep going lower as quality specs become more common. This is definitely the case with the Samsung UE590 and for that reason, this anticipated monitor has a good chance of becoming a best seller in 2015's roster of 4K PC dis...
Good Excellent refresh rate, Great color reproduction, Two HDMI 2.0 ports, Includes AMD FreeSync, good color accuracy, handsome physical design, excellent response time...
Bad No USB ports, TN screen limits off-angle viewing...
Bottom line The Samsung U28E590D offers one of the best economically priced 4K gaming monitor packages on sale right now. This model is almost perfect for 4K gamers and especially good for AMD GPU using 4K PC gamers. Other uses, for office and home-based work also d...
86%
monitornerds.com
Updated:
2017-09-28 03:10:17
4K monitor pricing has plummeted in the past year, from four digit price tags to as low as $300-$500. While each company races to produce a UHD screen with refresh cycles higher than 60Hz, we do think that the low-end bracket will still be the t...
Bottom line The Samsung UE590 is a great product with an excellent and fair price. For the performance it offers, the company could have increased its cost and then justify it through the use of sleek aesthetics and unessential accessories to label it as a gaming mon...
90%
monitornerds.com
Updated:
2017-11-18 03:01:51
It has never been a better time to buy a 4K gaming monitor. Pricing has been erratic for the past few months, but it is improving. 4K content including gaming is becoming even more popular with the advent of more powerful GPUs and CPUs, so the market mig...
0%
monitornerds.com
Updated:
2018-01-13 02:20:49
PS4 Pro 1TB Console (Black)Buy Now4K monitors for PS4 Pro have steadily risen in popularity due to superb advantages over a regular TV. TVs are more capable when it comes to HDR, but the f aster response times and lower latencies of gaming monitors become...
Bottom line This guide includes both gaming and professional 4K monitors for PS4 Pro gaming making the selection process a bit more convenient for you. Having a faster, and more manageable form factor are huge advantages when considering these products over humongou...
0%
monitornerds.com
Updated:
2018-02-15 06:45:41
It has never been a better time to buy a 4K gaming monitor. Pricing has been erratic for the past few months, but it is improving. 4K content including gaming is becoming even more popular with the advent of more powerful GPUs and CPUs, so the market mig...
0%
gadgetreview.com
Updated:
2018-04-27 06:30:56
The words “Samsung” and “affordability” have rarely been found in the same sentence over the past few years, but now the company is looking to change that stigma with its latest 28″ UE590 4K gaming monitor. The Samsung UE590 comes with all the features th...
Bottom line If you're in the market for a fairly priced, high-performance 4K monitor that can keep up with the latest games and run FreeSync with your onboard AMD graphics card, there simply isn't a better option out there that hits all those buttons than the Samsung...
74%
monitornerds.com
Updated:
2019-12-18 08:10:49
4K 1ms monitors are popular among gamers because they are less blurry than their more expensive counterparts that have IPS or VA panels. This preference is also supported by the fact that 4K monitors are still limited to 60Hz, so every blur-reducing capab...
0%
Brand Image Product code Product Stock Price from
Samsung LU28H750UQU LED display 70.9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU28H750UQU LED display 70.9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU28H750UQU LU28H750UQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27F350FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27F350FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27F350FHU S27F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue
(show image)
LS27E370DS S27E370D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU28E85KRS U28E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS27E390HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue Samsung LS27E390HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS27E390HS LS27E390HS 0.00
(excl. VAT)
0 (incl. VAT)