location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LU24E590DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU24E590DS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:22
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.7 cm (23.5") LED PLS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - 34.3 W
Warranty: 1 Year
Long product name Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver :
The long product name of Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.5" PLS LED, 3840 x 2160, 16:9, 300cd/m², 4ms, 16.7M, HDMI, DisplayPort
More>>>
Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
The official description of Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a New Level of Clarity with 4K Ultra High Definition

Discover Realistic UHD Picture Quality
The Samsung UE590 UHD monitor offers PC viewing, gaming and more, all in stunning Ultra HD picture quality. With resolution that's four times higher than Full HD, this ultra high-definition (UHD) monitor delivers stunning images that use a staggering 8 million pixels for unparalleled realism. Enjoy the latest 4K content with incredible lifelike detail that makes you feel like you're actually there.

AMD FreeSync
Enjoy smooth images, even during fast-moving scenes. AMD FreeSync dynamically syncs the screen refresh rate with the frame rate of your content to minimize input latency and dramatically reduce image tearing and stutter during gaming. Plus, with a truly fast 4ms response time, you’ll see even the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual allowing players to experience their games at a higher level.

Precision to the Finest Detail
This UE590 UHD monitor features a 23.6" display, four times the resolution of Full HD and 100% sRGB screen technology providing an unmatched visual expereince that let's you see more details at a glance.

Easy Multitasking with PIP 2.0
With Picture-in-Picture (PIP) 2.0 technology, you can watch your favorite movie or video in one window while simultaneously working on a spreadsheet. PIP 2.0 maintains the source's original resolution--up to Full HD--so you enjoy a crisp, clear picture. You can also adjust the size and position of the PIP window to fit your needs.

Short summary description Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This short summary of the Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LU24E590DS, 59.7 cm (23.5"), 3840 x 2160 pixels, LED, 4 ms, 600:1, Black, Silver

Long summary description Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This is an auto-generated long summary of Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver based on the first three specs of the first five spec groups.

Samsung LU24E590DS. Display diagonal: 59.7 cm (23.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms. Contrast ratio: 600:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
59.7 cm (23.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
250 cd/m²
Response time *
4 ms
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.4525 x 0.13575 mm
Viewable size diagonal
59.9 cm
Colour gamut standard
sRGB
3D
No
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Picture-in-Picture
Yes
Power
Power consumption (typical) *
34.3 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
61 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
561.1 mm
Depth (with stand)
187.1 mm
Height (with stand)
428 mm
Weight (with stand)
4.61 kg
Width (without stand)
561 mm
Depth (without stand)
62.8 mm
Height (without stand)
333 mm
Weight (without stand)
4.04 kg
Packaging data
Package width
628 mm
Package depth
402 mm
Package height
144 mm
Package weight
6.45 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Quick start guide
Yes
Manual
Yes
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Picture-by-Picture (PbP)
Yes
Heavy metals free
Hg (mercury)
Contrast ratio
600:1
ECO mode
Yes
Samsung Magic Function
MagicBright
Active display area (W x H)
521.28 x 293.22 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
C
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-02 04:27:53
Uk has collected 12 expert reviews for Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-02 04:27:53
2015 was the year that 4K monitors, aka Ultra HD monitors, really hit the market. While last year brought the first wave of affordable TN-panel models, this year we saw a wider range of screen diagonals, panel technology and prices. Samsung recently int...
Bottom line Out of the second-generation Samsung Ultra HD monitors which we tested, the U24E590D impressed us the most. Its image quality is wonderful, and the vertical viewing angles are especially impressive. The colour accuracy and contrast are great as well. Fu...
0%
4k.com
Updated:
2017-06-11 01:59:54
After a long stretch of anticipation, Samsung fairly recently finally started shipping out its UE590D 4K monitors. We've already reviewed the larger of these two, the U28E590D and now it's the little brother's turn.The U24E590D is in most ways similar to...
Good Excellent price, FreeSync technology, Great color despite 8-bit limitation, Dual HDMI 2.0, Generally great visual features...
Bad PLS screen produces slow g-to-g response time, No USB ports, Small display space...
Bottom line Our bottom line opinion of the Samsung U24E590D 24-Inch LED 4K Monitor is that it's a definite piece of high quality 4K display technology for its price. This is a worthwhile buy for both gamers and those who need something for graphics editing in 4K.Che...
93%
monitornerds.com
Updated:
2017-09-28 03:10:15
AmazonThe Samsung U24E590D was one of the first 4K monitors with AMD Freesync technology. It has a 60 hertz PLS panel providing fantastic viewing angles and colors. It has a decent 6ms response time. All that for a very competitive price. T...
88%
Brand Image Product code Product Stock Price from
Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24F350FHU S24F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LS24F356FHU LS24F356FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue
(show image)
LS24E370DL S24E370DL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E390HL S24E390HL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D340H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D340H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D340HSX S24D340H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24D590PLX S24D590PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D300HS S24D300H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS24D390HL S24D390HL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)