location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 784-BBBI optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
784-BBBI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
784-BBBI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247057727 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 705651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:41:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 784-BBBI optical disc drive DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop DVD±RW USB 2.0
  • - Tray
  • - Plug and Play
  • - CD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW
  • - Black
Warranty: 1 Year
Long product name DELL 784-BBBI optical disc drive DVD±RW Black :
The long product name of DELL 784-BBBI optical disc drive DVD±RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External USB Slim DVD +/– RW Optical Drive, USB
More>>>
DELL 784-BBBI optical disc drive DVD±RW Black:
The official description of DELL 784-BBBI optical disc drive DVD±RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug and play

The Dell External USB Slim DVD +/– RW Optical Drive is a plug and play disc burning and disc playing solution that you can use with a USB port.

At home or on the go

Simply plug the low profile (14mm), lightweight (200g) drive into your Ultrabook or notebook's USB port and you'll be ready to play or burn your favorite DVD or CD at home in even a small workspace. Or, place the drive in your bag to take this functionality with you.

Pre–loaded CyberLink Media Suite

Take advantage of the pre–loaded CyberLink Media Suite to easily play and burn DVD/CDs, or install disc–based computer programs.

Exceptional performance

Play or burn your favorite DVDs or CDs with the Dell External USB Slim DVD +/– RW Optical Drive. This premium, external optical drive is powered by your Ultrabook's or notebook's USB port, so no batteries or power cords are necessary.

Short summary description DELL 784-BBBI optical disc drive DVD±RW Black:
This short summary of the DELL 784-BBBI optical disc drive DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 784-BBBI, Black, Tray, Laptop, DVD±RW, USB 2.0, CD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW

Long summary description DELL 784-BBBI optical disc drive DVD±RW Black:
This is an auto-generated long summary of DELL 784-BBBI optical disc drive DVD±RW Black based on the first three specs of the first five spec groups.

DELL 784-BBBI. Product colour: Black, Disc loading type: Tray. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. Weight: 200 g

The story is currently unavailable. Please, contact us.
Design
Internal *
No
Product colour
Black
Disc loading type
Tray
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
Disc types supported
CD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW
LightScribe
No
Card reader integrated
No
Power consumption (typical)
8 W
Plug and Play
Yes
Performance
Compatible products
Inspiron 11 3000 Series (3147) Inspiron 11 3000 Series (3148) Inspiron 15 3000 Series (3551) Inspiron 15 5000 Series (5547) Inspiron 15 5000 Series (5548) Inspiron 5758 Inspiron 7348 Latitude (3450) Latitude (3550) Latitude 12 (7204) Latitude 14 (7404) Latitude 3150 Latitude 3340 Latitude 7350 Latitude E5250 Latitude E5404 Latitude E5450 Latitude E5550 Latitude E7250 Latitude E7450 OptiPlex 3020M OptiPlex 9020M Precision M3800 XPS 15 (9530)
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
CD read speed *
24x
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
200 g
Packaging content
Quantity per pack
1 pc(s)
Bundled software
CyberLink Media Suite
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
Disclaimer DELL 784-BBBI optical disc drive DVD±RW Black:
Disclaimer

Actual configuration might differ from illustration