location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook TOSHIBA 15.6" Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TOSHIBA 15.6" Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1895E-1NCA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528188288 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook TOSHIBA 15.6" Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with TOSHIBA Satellite Pro R50
  • - 402 (L) x 268 (W) x 22 (D)mm
  • - chloroprene rubber with elastane/polyester
  • - blue
  • - 4 rubber band hooks inside to hold the laptop
Long product name Dynabook TOSHIBA 15.6" Laptop Sleeve :
The long product name of Dynabook TOSHIBA 15.6" Laptop Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TOSHIBA 15.6" Laptop Sleeve
More>>>
Short summary description Dynabook TOSHIBA 15.6" Laptop Sleeve:
This short summary of the Dynabook TOSHIBA 15.6" Laptop Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook TOSHIBA 15.6" Laptop Sleeve, Sleeve case, 39.6 cm (15.6")

Long summary description Dynabook TOSHIBA 15.6" Laptop Sleeve:
This is an auto-generated long summary of Dynabook TOSHIBA 15.6" Laptop Sleeve based on the first three specs of the first five spec groups.

Dynabook TOSHIBA 15.6" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"), Surface coloration: Monochromatic

Country Distributor
United Kingdom 2 distributor(s)