NEC logo

NEC MultiSync E805 SST Digital signage flat panel 2.03 m (80") LED 350 cd/m² Full HD Black Touchscreen 12/7

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120031
Info modified on:
10 Aug 2024, 09:40:33
Warranty:
3 years
Long product name NEC MultiSync E805 SST Digital signage flat panel 2.03 m (80") LED 350 cd/m² Full HD Black Touchscreen 12/7:

80" (1920 x 1080)LED, 350 cd/m², 5000:1, D-sub, DisplayPort, HDMI, DVI-D, USB 2.0, 3.5mm, 248W, Black

Short summary description NEC MultiSync E805 SST Digital signage flat panel 2.03 m (80") LED 350 cd/m² Full HD Black Touchscreen 12/7:

NEC MultiSync E805 SST, Digital signage flat panel, 2.03 m (80"), LED, 1920 x 1080 pixels, 12/7

Long summary description NEC MultiSync E805 SST Digital signage flat panel 2.03 m (80") LED 350 cd/m² Full HD Black Touchscreen 12/7:

NEC MultiSync E805 SST. Product design: Digital signage flat panel. Display diagonal: 2.03 m (80"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD, Touchscreen. Operating hours (hours/days): 12/7. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.