Paulmann Quality Line recessed light set, 3,5 W LED White, Swivelling, 3 pc. set

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27708
Info modified on:
27 May 2024, 12:21:33
Long product name Paulmann Quality Line recessed light set, 3,5 W LED White, Swivelling, 3 pc. set:

3x 3.5W, 9kWh/1000h, 10.5W, 230V, Ø110mm, 1042lm, 240Grad, GU10, 2700K

Short summary description Paulmann Quality Line recessed light set, 3,5 W LED White, Swivelling, 3 pc. set:

Paulmann Quality Line recessed light set, 3,5 W LED White, Swivelling, 3 pc. set, Recessed lighting spot, GU10, 3 bulb(s), LED, 10.5 W, 2700 K

Long summary description Paulmann Quality Line recessed light set, 3,5 W LED White, Swivelling, 3 pc. set:

Paulmann Quality Line recessed light set, 3,5 W LED White, Swivelling, 3 pc. set. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 10.5 W, Colour temperature (max): 2700 K. Input voltage: 230 V. Product colour: White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.