location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P560-015-DLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185976 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:07:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-I transmits both digital and analog video signals. Can be converted for use with a VGA monitor using a P126-000 adapter
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
  • - Gold plated contacts ensure excellent conductivity
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Supports DVI Dual Link video resolutions up to 2560 x 1600
  • - Supports high speed data transmission rates up to 9.9Gbps
  • - Meets DVI DDWG standards
Warranty: Lifetime limited
Long product name Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m) :
The long product name of Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m)
More>>>
Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m):
The official description of Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This DVI-I Dual-Link Digital/Analog monitor cable delivers the high performance and high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use with a VGA monitor using a P126-000 adapter. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Supports DVI Dual-Link video resolutions up to 2560 x 1600, and high-speed data transmission rates up to 9.9 Gbps. Both DVI-I connectors are molded and have integral strain relief for long life reliability. PC and macOS compatible. Meets DVI DDWG standards.

Short summary description Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m):
This short summary of the Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m), 4.57 m, DVI-I, DVI-I, Male, Male, Black

Long summary description Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m):
This is an auto-generated long summary of Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m) based on the first three specs of the first five spec groups.

Tripp Lite P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m). Cable length: 4.57 m, Connector 1: DVI-I, Connector 2: DVI-I. Package width: 203.2 mm, Package depth: 12.7 mm, Package height: 254 mm. Master (outer) case width: 363.2 mm, Master (outer) case length: 360.7 mm, Master (outer) case height: 327.7 mm

Features
Cable length *
4.57 m
Connector 1 *
DVI-I
Connector 2 *
DVI-I
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Dual Link DVI
Yes
Country of origin
China
Weight & dimensions
Package width
203.2 mm
Package depth
12.7 mm
Package height
254 mm
Weight & dimensions
Package weight
490 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185973
Logistics data
Master (outer) case width
363.2 mm
Master (outer) case length
360.7 mm
Master (outer) case height
327.7 mm
Master (outer) case gross weight
15.4 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)