location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE UTP Patch Cord Cat.6, blue 0.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP Patch Cord Cat.6, blue 0.5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.99.1524 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990177714
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VALUE UTP Patch Cord Cat.6, blue 0.5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - 1000 Mbit/s
  • - Blue
Long product name VALUE UTP Patch Cord Cat.6, blue 0.5 m :
The long product name of VALUE UTP Patch Cord Cat.6, blue 0.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTP, Cat6, 0.5m
More>>>
Short summary description VALUE UTP Patch Cord Cat.6, blue 0.5 m:
This short summary of the VALUE UTP Patch Cord Cat.6, blue 0.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE UTP Patch Cord Cat.6, blue 0.5 m, 0.5 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description VALUE UTP Patch Cord Cat.6, blue 0.5 m:
This is an auto-generated long summary of VALUE UTP Patch Cord Cat.6, blue 0.5 m based on the first three specs of the first five spec groups.

VALUE UTP Patch Cord Cat.6, blue 0.5 m. Cable length: 0.5 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: Blue

Brand Image Product code Product Stock Price from
VALUE

VALUE UTP Patch Cord, Cat.6, red 1.5 m
(show image)
21.99.0951 UTP Patch Cord, Cat.6, red 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, grey 10 m
(show image)
21.99.0910 UTP Patch Cord, Cat.6, grey 10 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, grey 1.0 m
(show image)
21.99.0901 UTP Patch Cord, Cat.6, grey 1.0 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, grey 1,5 m
(show image)
21.99.0950 UTP Patch Cord, Cat.6, grey 1,5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 1.5 m
(show image)
21.99.0956 UTP Patch Cord, Cat.6, white 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6,black 1.5 m
(show image)
21.99.0955 UTP Patch Cord, Cat.6,black 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, blue 1.5 m
(show image)
21.99.0954 UTP Patch Cord, Cat.6, blue 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, green 1.5 m
(show image)
21.99.0953 UTP Patch Cord, Cat.6, green 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, yellow 1.5 m
(show image)
21.99.0952 UTP Patch Cord, Cat.6, yellow 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, grey 0.5 m
(show image)
21.99.0900 UTP Patch Cord, Cat.6, grey 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)