location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beats by Dr. Dre Check ‘Beats by Dr. Dre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHAJ2ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHAJ2ZM/A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beats by Dr. Dre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired & Wireless Bluetooth 9 m
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: In-line
Long product name Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black :
The long product name of Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beats by Dr. Dre Studio, Wireless, Over-Ear, 3.5mm/Bluetooth, 20Hz-20kHz
More>>>
Short summary description Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:
This short summary of the Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Beats by Dr. Dre MHAJ2ZM/A, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 260 g, Headset, Black

Long summary description Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:
This is an auto-generated long summary of Beats by Dr. Dre MHAJ2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black based on the first three specs of the first five spec groups.

Beats by Dr. Dre MHAJ2ZM/A. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 9 m. Weight: 260 g. Product colour: Black

Brand Image Product code Product Stock Price from
Beats by Dr. Dre

Beats by Dr. Dre MHDL2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Grey, Metallic
(show image)
MHDL2ZM/A MHDL2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre MHAK2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Titanium
(show image)
MHAK2ZM/A MHAK2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre MH8J2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth White
(show image)
MH8J2ZM/A MH8J2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre MHDM2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Gold, White
(show image)
MHDM2ZM/A MHDM2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre MH8K2ZM/A headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Red
(show image)
MH8K2ZM/A MH8K2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)