location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nuvi 855
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00577-31
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:33:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Grey
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey :
The long product name of Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nuvi 855, 4.3", 480x272, TFT WQVGA, 4h, 176g
More>>>
Short summary description Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey:
This short summary of the Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nuvi 855, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 96.8 x 57.1 mm (3.81 x 2.25"), Fixed, Grey

Long summary description Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey:
This is an auto-generated long summary of Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey based on the first three specs of the first five spec groups.

Garmin nuvi 855. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Fixed, Product colour: Grey, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 176 g, Width: 125 mm, Depth: 18 mm. Interface: USB, Compatible operating systems: Windows XP Mac OS X 10.4 +

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:10:38
Uk has collected 1 expert review for Garmin nuvi 855 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Grey and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Review comments Score
electronicsme.com
Updated:
2011-07-31 06:10:35
Garmin nuvi 855 comes with voice activation, a feature that is beginning to make its way into GPS models to give a safer feel to unit operation whilst you are traveling. This means that you can, with the help of the steering wheel attached remote, acti...
Bottom line With voice activation inclusion and the additional features such as MP3 Player, the Nuvi 855 slots into a higher price category. These features are useful if your GPS is in constant operation, becoming the central point for your in-car needs. For a bus...
72%