location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP2000 Hele pallet 24 stuks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP2000-24-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI :
The long product name of Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP2000 4800x1200dpi 20ppm mono & 14ppm colour 24 units
More>>>
Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI:
The official description of Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart, fast and user-friendly, the Canon PIXMA iP2000 delivers the performance and style of far more expensive printers - including a practical PictBridge port for direct, PC-less photo printing.

Features
4800x1200dpi with FINE technology and 2pl Micro-Nozzles
Fast printing: up to 20ppm mono & 14ppm colour
PictBridge-ready for direct photo printing
Rapid borderless printing up to A4 size
Stylish design with dual paper trays
Windows & Mac compatible

PictBridge-ready for camera direct printing
Print photos directly from your camera, quickly and easily, without even using a computer. The PIXMA iP2000 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders. Enjoy instant and brilliant borderless printing right up to A4 size, whenever you want.

Outstanding photo-lab quality
You'll benefit from bold, rich and fresh colours, accurate in every detail, thanks to Canon's unique FINE print head. Tiny 2pl Micro-Nozzles eject ink with high precision and fast speeds for a maximum 4800 x 1200 dpi resolution.

Attractive, innovative design
This stylish, compact printer combines good looks with great performance. Dual paper trays allow you to load both photo and plain paper at the same time, saving you time and effort.

Fast and easy printing
Gain from productive print speeds at up to 20 pages per minute in mono and 14 pages per minute in colour. In addition, Easy-WebPrint and Easy- PhotoPrint software bring extra ease and efficiency to all your web and photo printing needs.

Windows and Mac compatible
The PIXMA iP2000 works with all popular Windows and Macintosh operating systems, with easy connectivity via the USB port.

Short summary description Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP2000 Hele pallet 24 stuks, Colour, 4800 x 1200 DPI, 20 ppm

Long summary description Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP2000 Hele pallet 24 stuks. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Ports & interfaces
I/O ports
USB Direct Print Port
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me Windows 98, Mac OS 9.x/Mac OS X v10.2.1 or later
System requirements
Minimum system requirements
PC: USB interface, CD- ROM Drive. Free hard disk space: 50 MB for Windows XP/2000, 15 MB for Windows Me/98. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
4.4 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy- PhotoPrint, PhotoRecord, Easy- PrintToolBox Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
418 x 260 x 169 mm
Interface
USB
Power requirements
AC 220-240 V 50/60 Hz
Print head
4-ink with 2 pl Micro-Nozzles & FINE
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:59
Uk has collected 5 expert reviews for Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2017-03-01 06:58:59
Unlike the rest of the Pixma range, the entry-level iP2000 doesnt employ Canons excellent separate colour inks. Thats a shame, as there are fewer colours for photo printing and the running costs are likely to be higher as the cartridge must be throw...
Good Very cheap, CD printing, Dual paper trays...
Bad Combined print cartridge, Muddy colours, Slow printing speed...
Bottom line Unlike the rest of the Pixma range, the entry-level iP2000 doesnt employ Canons excellent separate colour inks. Thats a shame, as there are fewer colours for photo printing and the running costs are likely to be higher as the cartridge must be throw...
50%
v3.co.uk
Updated:
2017-03-01 06:58:59
A stylish printer that should appeal to photo enthusiasts on a tight budget...
80%
pcmag.com
Updated:
2017-03-01 06:58:59
The $80 Canon PIXMA iP2000 photo printer tries to fill a niche that may not exist between Canons $50 iP1500 and $100 iP3000 Specs: Technology: Ink Jet, Potential Use: All-purpose...
70%