location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Infoprint 1000 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRINTER INFOPRINT 1422 TOPSELLER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75P6691
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 32 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 170 sheets
  • - Internal memory: 32 MB 366 MHz
Warranty: 1 year on-site warranty.
Long product name IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI :
The long product name of IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBM PRINTER INFOPRINT 1422 TOPSELLER
More>>>
Short summary description IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI:
This short summary of the IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER, 1200 x 1200 DPI, 32 ppm

Long summary description IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI:
This is an auto-generated long summary of IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER 1200 x 1200 DPI based on the first three specs of the first five spec groups.

IBM Infoprint 1000 Series PRINTER INFOPRINT 1422 TOPSELLER. Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 32 ppm