location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL1177B/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1177B/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585248496 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips HTL1177B/F7 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 CH bass reflex system
  • - Bluetooth®
  • - 40W
Long product name Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W :
The long product name of Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 CH, 40 W, Bluetooth, coaxial in, optical in, AUX, 3.5 mm, USB, 110V
More>>>
Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W:
The official description of Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Sound for any TV

Get amazing virtual surround sound from your TV via just one cable! In addition to movies, you can also enjoy music wirelessly via Bluetooth and get sccess to your music library via USB.

Virtual Surround Sound for a realistic movie experience

Philips Virtual Surround Sound produces rich and immersive surround sound from less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Dolby Digital for ultimate movie experience

Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

Wireless music streaming via Bluetooth

Bluetooth is a short range wireless communication technology that is both stable and energy efficient. The technology allows for easy wireless connection to other Bluetooth devices, so you can play your favorite music from any smartphone, tablet or laptop, including the iPod or iPhone with a Bluetooth-enabled speaker.

Audio in to enjoy music from iPod/iPhone/MP3 player

Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your Philips home cinema system. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Low-rise profile for the perfect fit in front of your TV

Short summary description Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W:
This short summary of the Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL1177B/F7, 2.0 channels, 40 W, Dolby Digital, 40 W, 4 Ω, 40%

Long summary description Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W:
This is an auto-generated long summary of Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W based on the first three specs of the first five spec groups.

Philips HTL1177B/F7. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 40%. Product colour: Black, Recommended usage: TV, Audio formats supported: MP3. Connectivity technology: Wired & Wireless. AC input voltage: 110 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 25 W

Audio
Audio output channels *
2.0 channels
RMS rated power *
40 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
40 W
Impedance
4 Ω
Total Harmonic Distortion (THD)
40%
Number of full-range drivers
2
Full-range driver diameter (imperial)
5.08 cm (2")
Subwoofer
Subwoofer included *
No
Features
Recommended usage
TV
Product colour *
Black
FM radio
No
Audio formats supported
MP3
Night mode
Yes
Wall mountable *
Yes
TV stand usage
No
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
110 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
25 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
865 mm
Depth
86 mm
Height
68 mm
Packaging data
Package width
917 mm
Package depth
148 mm
Package height
137 mm
Package weight
3 kg
Packaging content
Cables included
AC
Remote control included
Yes
Quick start guide
Yes
Other features
Frequency range
20 - 20000 Hz
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W
(show image)
HTL1190BX/77 HTL1190BX/77
Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1180B/93 HTL1180B/93
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 HTL3170B/37
Philips Soundbar speaker HTL3110B/79 Philips Soundbar speaker HTL3110B/79
(show image)
HTL3110B/79 Soundbar speaker HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 HTL2161B/F7