Philips logo

Philips 7000 series 49PUK7150/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110671
Info modified on:
01 Nov 2024, 11:23:28
Long product name Philips 7000 series 49PUK7150/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

49", 3840 x 2160 4K Ultra HD-LED, 3D, 16:9, 400 cd/m², Android 5.0, 25W, A, 18 kg

Philips 7000 series 49PUK7150/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

4K UHD Ultra Slim LED TV powered by Android
With Ambilight 3-sided
Ultra fast Quad Core processing meets Ultra Slim lines: the 7150 series UHD TV with
the power of Android looks as fast as it operates. An elegant silver frame and Ambilight
will further intensify your viewing experience.
Beautiful attention to detail
- Ambilight changes the way you look at TV forever
- Angled Central stand is a play on geometry
See every detail
- 4K Ultra HD: resolution like you’ve never seen it before
- Micro Dimming Pro for incredible contrast
- Pixel Precise Ultra HD: discover vivid UHD Picture Quality
- Natural Motion for fluid yet sharp moving images
Thin TV - Big sound
- Be seduced by 25W of sound delivered by three speakers
With Android your TV can do it all
- Google Cast: unlock the full potential of your Smart TV
- Google Play™: your window to fun
- Unleash the power of Quad Core and integrated Android
- Keyboard remote control makes texting easy

Angled central stand
We chose a sophisticated high-gloss silver finish as the foundation for our Angled Central
stand, and then paired it with an ultra slim angled neck to create a TV design that blends
beautifully with any modern interior.

Ambilight 3-sided
You’ve created a home that’s more than just a house, so why not choose a TV that is warm
and inviting too? Philips unique Ambilight technology makes your screen much wider—
and your viewing experience more immersive—by emitting an extra wide glow
from three-sides of your TV screen onto the surrounding wall. Color, vibrancy and
excitement move beyond the screen and into your living room to bring you a viewing
experience beyond the ordinary.

4K Ultra HD
Ultra HD TV has 4 times the resolution of a conventional Full HD TV. With over 8 million
pixels and our unique Ultra Resolution upscaling technology, you’ll experience
improved images regardless of the original content. Enjoy improved sharpness, increased
depth perception, superior contrast, smooth natural motion, and flawless details.

Micro Dimming Pro
Micro Dimming Pro optimizes the contrast on
your TV based on the light conditions in your environment. A light sensor and special
software analyze the picture in 6400 different
zones so you’ll enjoy incredible contrast and image quality for a truly lifelike visual
experience—day or night.

Pixel Precise Ultra HD
The beauty of 4K Ultra HD TV is in savoring every detail. Philips Pixel Precise Ultra HD
engine converts any input picture into stunning UHD resolution on your screen. Enjoy a
smooth, yet sharp moving image and exceptional contrast. Discover deeper blacks,
whiter whites, vivid colors and natural skin tones—every time and from any source.

Quad Core + Android
Philips Quad Core processor meets the power
of Android to deliver an exciting gaming experience. And with Android on your TV
you'll navigate, launch apps and play videos in a way that is super fast, super intuitive, and super
fun.

Google Play
Google Play™ has a rich catalogue of high
quality games for all ages. Optimized for use on your TV, they look as great as they play. And
there’s no need to clutter up your house with yet another gaming console; with a universal
USB gaming control you can navigate and play with ease.

Google Cast
Use Google Cast together with your smart device to harness the power of your Philips
Smart TV. It lets you browse web sites,
content and apps, and then ‘cast’ them to your TV at the push of a button. Best of all, you can continue to use your smart device for other things even while the casted content is playing
on your TV

Remote Control with Keyboard
Take control. Our totally intuitive remote control has all the usual perks like cursor keys, volume control and short cut buttons. Flip the remote over to access a full keyboard for easy
text entry in any situation.

Natural Motion
You love watching movies, but demand the best image possible. Natural Motion is our
motion enhancement technology that resolves judder, providing you with a smooth moving
image. Films are recorded at a limited frame rate of 24 frames per second resulting in
judder. Natural Motion doubles the number of frames to 50 motion changes per second. This
resolves judder, so all you see is a fluid, sharper image.

Short summary description Philips 7000 series 49PUK7150/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 7000 series 49PUK7150/12, 124.5 cm (49"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 7000 series 49PUK7150/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 7000 series 49PUK7150/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.