location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS32AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS32AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185242 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor :
The long product name of Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32-Port AC Chromebook Charging Station, Black
More>>>
Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor:
The official description of Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From education to business, in settings as diverse as the hospital room and the factory floor, mobile devices have transformed every organization. As Chromebook usage increases, charging and storing dozens of these valuable devices in limited space becomes a challenge and an even bigger security risk. Tripp Lite's Chromebook Charging Stations put an end to cable sprawl and missing assets. Each station houses 32 Chromebooks while providing high-speed charging, secure storage and flexible deployment in a variety of settings.

Short summary description Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor:
This short summary of the Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CS32AC, Indoor, AC, Black

Long summary description Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor:
This is an auto-generated long summary of Tripp Lite CS32AC mobile device charger Tablet Black AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite CS32AC. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet. Product colour: Black

Performance
Charger compatibility *
Tablet
Power source type *
AC
Charger type *
Indoor
Compatibility
Chromebook
Certification
EIA-310-E, UL60950, FCC & IEC Class B NOM
Design
Product colour *
Black
Weight & dimensions
Width
600 mm
Depth
550 mm
Height
904 mm
Weight
43.2 kg
Packaging data
Package width
610 mm
Package depth
560 mm
Package height
1040 mm
Package weight
49.5 kg
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Material
Steel
Brand Image Product code Product Stock Price from
Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor
(show image)
CS16AC CS16AC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)