location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS48USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185433 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 internal USB ports provide up to 2.4A apiece for fast charging of tablets
  • - Sturdy steel construction with locking doors that help prevent theft or tampering
  • - Supports charging of iPad, Android, Surface, Kindle and other USB tablets
  • - Flow-through ventilation helps prevent connected tablets from overheating
  • - 10 ft. cord with NEMA 5-15P plug allows great flexibility in reaching AC outlets
Warranty: 2-year limited
Long product name Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black :
The long product name of Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black
More>>>
Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black:
The official description of Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-Device Charging Station Accommodates up to 48 iPads and Other Tablets
The 120V CS48USB provides USB charging, device syncing, secure storage and cord management for as many as 48 iPad, Android, Surface, Kindle and other USB tablets, smartphones and devices. The connected devices’ chargers connect to the charging station’s 48 USB ports, which provide the fastest charging supported by each device up to 2.4A per port.

Locking Steel Enclosure Keeps Valuable Equipment Safe and Secure
Constructed from heavy-duty steel covered with a powder-coated finish, this tablet charging station provides safe, secure storage. Doors lock with the included keys to help prevent theft, damage and tampering. Flow-through ventilation helps protect against overheating, and the specially coated shelves help prevent device scratches and scuffs.

Supports Convenient Syncing
The USB sync uplink port connects to a host computer for wired or wireless syncing. The CS48USB can sync and charge devices at the same time, up to 1.5A charging per port during wired syncing.

Comes Fully Assembled for Immediate Use
The CS48USB ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees to allow full access to the interior. Removable dividers accommodate thicker USB devices. A firmware upgrade port allows future updates. To move the charging station from room to room, you may convert it to a mobile cart using the optional CSHANDLEKIT accessory (sold separately). A detachable 10-foot (3.1-meter) power cord with NEMA 5-15P plug connects the charging station to an available AC outlet.

Short summary description Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black:
This short summary of the Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black, Indoor, AC, Black

Long summary description Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black:
This is an auto-generated long summary of Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black based on the first three specs of the first five spec groups.

Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet. Input voltage: 110 - 240 V. Product colour: Black

Performance
Charger compatibility *
Tablet
Power source type *
AC
Charger type *
Indoor
Operating principle
Contact
Certification
EIA-310-E, UL60950, FCC & IEC Class B NOM
Country of origin
China
Design
Product colour *
Black
Power
Input voltage
110 - 240 V
Input frequency
50/60 Hz
Maximum power
224 W
Output current
2400 mA
Weight & dimensions
Width
599.9 mm
Depth
547.9 mm
Height
905 mm
Weight
68 kg
Packaging data
Package width
720.1 mm
Package depth
670.1 mm
Package height
1041.9 mm
Package weight
83 kg
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
720.1 mm
Master (outer) case length
670.1 mm
Master (outer) case height
1041.9 mm
Master (outer) case gross weight
83 kg
Products per master (outer) case
1 pc(s)
Other features
Material
Steel
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)