location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 233D camera housing Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
233D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0266-004
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 233D camera housing Black, White :
The long product name of Axis 233D camera housing Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0266004 233D network dome camera; 35X Zoom
More>>>
Short summary description Axis 233D camera housing Black, White:
This short summary of the Axis 233D camera housing Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 233D, 0 - 50 °C, 207 x 207 x 210 mm, 2.5 kg, Black, White

Long summary description Axis 233D camera housing Black, White:
This is an auto-generated long summary of Axis 233D camera housing Black, White based on the first three specs of the first five spec groups.

Axis 233D. Dimensions (WxDxH): 207 x 207 x 210 mm, Weight: 2.5 kg. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:36:38
Uk has collected 1 expert review for Axis 233D camera housing Black, White and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:36:38
Pricey, but image quality is excellent and the huge 35x optical zoom makes it ideal for a range of scenarios. Axis has always been at the forefront of IP camera development, but with its 233D its truly launched the daddy of all network cameras. This...
83%