location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Ladies Notebook Case 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladies Notebook Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLT013
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Ladies Notebook Case 39.1 cm (15.4") Black :
The long product name of Targus Ladies Notebook Case 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ladies Notebook Case
More>>>
Targus Ladies Notebook Case 39.1 cm (15.4") Black:
The official description of Targus Ladies Notebook Case 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Ladies Notebook Case offers maximum protection for your notebook in a sleek and smart attach? top loading design. Offering a padded notebook compartment for notebooks (up to 15.4") and a removable accessories pouch for all your day's accessories (mouse, power source, etc) this is the perfect case for the female professional on the move. The notebook case features an internal workstation with storage space for a mobile phone/PDA, CD's, keys, pens and much more. A padded handle is offered for maximum comfort whilst transporting your notebook and there is even a secret pocket for easy access to your valuable items. The Ladies Notebook Case uses materials and designs, commonly found on hand bags, allowing women to carry a notebook case designed specifically for them. This case also offers lifetime warranty.

Specifically designed to meet the needs of the female professional
Cushioned Notebook compartment: Holds notebooks with screens up to 15.4" in an attach? top-loading design
Accessory Workstation - Designed to hold all those daily essentials - PDA/phone, business cards, CD's, keys, pens, etc
Superior Materials - High quality nylon with highlighted stitching, and elegant nickel fittings offer a stylish design
Ultimate Protection - Notebook is held securely in place with a restraining strap

Short summary description Targus Ladies Notebook Case 39.1 cm (15.4") Black:
This short summary of the Targus Ladies Notebook Case 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Ladies Notebook Case, 39.1 cm (15.4"), 1.4 kg

Long summary description Targus Ladies Notebook Case 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus Ladies Notebook Case 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Ladies Notebook Case. Maximum screen size: 39.1 cm (15.4"). Weight: 1.4 kg

Features
Maximum screen size *
39.1 cm (15.4")
Product main colour *
Black
Weight & dimensions
Weight
1.4 kg
Other features
Dimensions (WxDxH)
410 x 370 x 80 mm