location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG48ED890UB TV 121.9 cm (48") 4K Ultra HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG48ED890UB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG48ED890UB
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:14:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG48ED890UB TV 121.9 cm (48") 4K Ultra HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 121.9 cm (48") LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Ethernet LAN Bluetooth
  • - VESA mounting
  • - 85 W
More>>>
Short summary description Samsung HG48ED890UB TV 121.9 cm (48") 4K Ultra HD Smart TV Black:
This short summary of the Samsung HG48ED890UB TV 121.9 cm (48") 4K Ultra HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG48ED890UB, 121.9 cm (48"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Samsung HG48ED890UB TV 121.9 cm (48") 4K Ultra HD Smart TV Black:
This is an auto-generated long summary of Samsung HG48ED890UB TV 121.9 cm (48") 4K Ultra HD Smart TV Black based on the first three specs of the first five spec groups.

Samsung HG48ED890UB. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black

Display
Display diagonal *
121.9 cm (48")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
121 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Video on Demand (VOD) support
Yes
Smart modes
Energy saving
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, DTS Premium Sound 5.1, DTS Studio Sound
Sound modes
Music
Network
Wi-Fi *
No
Bluetooth *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
Dimming type
UHD
BD Wise
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
2
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Management features
Auto power off
Yes
Smoovie compatibility
Yes
Music mode backlight on/off
Yes
Ergonomics
Screwed battery cover
Yes
Power
Power consumption (typical) *
85 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
49 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width (with stand)
1087.1 mm
Depth (with stand)
277.7 mm
Height (with stand)
683.4 mm
Weight (with stand)
13.9 kg
Width (without stand)
1087.1 mm
Depth (without stand)
67.4 mm
Height (without stand)
630.8 mm
Weight (without stand)
11.1 kg
Packaging data
Quick start guide
Yes
Package weight
18.6 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1480 + TM1240
Other features
RJ-12 ports quantity
1
Batteries included
Yes
Interactive TV
Yes
Built-in speaker(s)
Yes
LYNK REACH server compatibility
Yes
LYNK SINC server compatibility
Yes
LYNK DRM supported
Yes
Auto source mode
Yes
Annual energy consumption
118 kWh
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Built-in camera
No
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Power on mode
Yes
Software clock
Yes
My Channel function
Yes
Logo display with time-out setting (BMP/movie)
Yes
Security mode
Yes
Soundbar compatibility
Yes
Brand Image Product code Product Stock Price from
Samsung HG55ED690UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED690UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED690UB HG55ED690UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55ED890UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED890UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED890UB HG55ED890UB 0.00
(excl. VAT)
0 (incl. VAT)