location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG24ED690AB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG24ED690AB
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:19
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 61 cm (24") LED
  • - HD 1366 x 768 pixels
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Screen mirroring
  • - Ethernet LAN
  • - VESA mounting
  • - 20 W
More>>>
Short summary description Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black:
This short summary of the Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG24ED690AB, 61 cm (24"), 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black:
This is an auto-generated long summary of Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black based on the first three specs of the first five spec groups.

Samsung HG24ED690AB. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black

Display
Display diagonal *
61 cm (24")
HD type *
HD
Display technology *
LED
Screen shape *
Flat
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
59 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Supported TV bands
DTV
Smart TV
Smart TV *
Yes
Screen mirroring
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
DTS Premium Sound 5.1, Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Picture processing technology
Samsung HyperReal Engine, Samsung Wide Color Enhancer Plus
Plug and Play
Yes
External clock compatibility
No
Clock back up supply
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Smoovie compatibility
Yes
Management features
Music mode backlight on/off
Yes
On/Off timer
Yes
Ergonomics
Multi-code remote control
Yes
Screwed battery cover
Yes
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
33 W
Power consumption (PowerSave)
15.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
561.8 mm
Depth (with stand)
163.8 mm
Height (with stand)
384.2 mm
Weight (with stand)
4.1 kg
Width (without stand)
561.8 mm
Depth (without stand)
65.2 mm
Height (without stand)
349.1 mm
Weight (without stand)
3.9 kg
Packaging data
Quick start guide
Yes
Package width
743 mm
Package depth
114 mm
Package height
407 mm
Package weight
5.1 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1240
Other features
RJ-12 ports quantity
1
Batteries included
Yes
Built-in speaker(s)
Yes
H.Browser compatibility
Yes
Swivelling
No
LYNK REACH server compatibility
Yes
LYNK SINC server compatibility
Yes
LYNK DRM supported
Yes
Auto source mode
Yes
Annual energy consumption
29 kWh
IR pass-through
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Power on mode
Yes
Software clock
Yes
My Channel function
Yes
Logo display with time-out setting (BMP/movie)
Yes
Security mode
No
Soundbar compatibility
Yes
Brand Image Product code Product Stock Price from
Samsung HG24ED450AW TV 61 cm (24") HD Black Samsung HG24ED450AW TV 61 cm (24") HD Black
(show image)
HG24ED450AW HG24ED450AW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m² Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m²
(show image)
HG24ED470AK HG24ED470AK 0.00
(excl. VAT)
0 (incl. VAT)