location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E754
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7540M45SBNL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:13:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-4210M 2.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 13 h 65 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210M Processor (3M Cache, up to 3.20 GHz), 15.6" HD LED 1366 x 768, 4GB DDR3L 1600MHz, 128GB SSD, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit / Windows 8.1 Pro 64-bit
More>>>
Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a member of the FUJITSU Notebook LIFEBOOK E Line, the LIFEBOOK E754 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 39.6 cm (15.6-inch) display, light weight of only 1.9 kg (4.19 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Family Concept
With its underlying family concept, the elegant LIFEBOOK E Line including three notebooks from 13.3-inch to 15.6-inch lets you decrease your expenses regarding roll out and investments related to your IT equpiment. Since all three notebooks share components such as the AC Adapter, port replicator or modular bay elements as well as the mainboard with same drivers, BIOS and bit image, you can additionally reduce complexity.

Thin and lightweight
With their small form factor and light weight, the LIFEBOOK E Line notebooks provide maximum portability and ease of use in the office, in meetings or on occasional business trips. With only 20 mm in the front and 27 mm on the rear side as well as weights varying from 1.6 to 1.9 kg, all three notebooks are especially easy to carry and fit in every briefcase. Moreover, its attractive looks with red elements and high-quality materials offer you classy but modern mobility.

Ultimate Data Security
Protect your most valuable asset - your company data with features like integrated SmartCard reader, Fujitsu's Advanced Theft Protection, optional fingerprint sensor or Full Disk Encryption, granting you ultimate security.

Maximum Convenience
The LIFEBOOK E Line offers you the perfect premium feature set for corporate demands. It comprises optional embedded 4G/LTE for high-speed connectivity, modular bay with optional 2nd battery, 2nd HDD, patented bay projector or DVD Super Multi for outstanding flexibility as well as a large touchpad and optional backlit keyboard for increased ease of use.

Short summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E754, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Recovery operating system
Windows 8.1 Pro
Optional operating system supplied
Windows 8.1 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1L4
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81012
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
13 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, CB, WEEE, HCT / HCL entry / WHQL
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
250 mm
Height (front)
2 cm
Height (rear)
2.7 cm
Weight *
1.9 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-03-29 15:06:43
Uk has collected 3 expert reviews for Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2015-03-29 15:06:43
Fujitsu sent us the premium model of its Lifebook E754 series for our tests. The exteriors have not been modified compared with the former line - Lifebook E753 . The only difference is found inside; the Ivy Bridge processors have been replaced with Haswel...
Good Great build, Very good input devices, Viewing angle stable, matte IPS screen, Eco feature, Extensive security features, Good battery runtimes, Recovery DVDs for both operating systems...
Bad CPU's full power not usable, Limited maintenance options...
Bottom line First, there is the Haswell processor. The processor theoretically achieves a slightly higher computing performance than the model in the Lifebook E753. However, since the CPU's full performance cannot be retrieved in either laptop, the CPU's computing po...
86%