location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG55ED690EB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG55ED690EB
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels
  • - DVB-C, DVB-S2, DVB-T2
  • - Ethernet LAN
More>>>
Short summary description Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black:
This short summary of the Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG55ED690EB, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T2, Black

Long summary description Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black:
This is an auto-generated long summary of Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black based on the first three specs of the first five spec groups.

Samsung HG55ED690EB. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Screen shape *
Flat
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
External clock dimming control
Yes
Plug and Play
Yes
External clock compatibility
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
2
Composite video in
1
Audio input for DVI
Yes
Digital audio optical out
1
RF ports quantity
2
Common interface (CI) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Smoovie compatibility
Yes
Music mode backlight on/off
Yes
Management features
On/Off timer
Yes
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
156 W
Power consumption (PowerSave)
62 W
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1230.6 mm
Depth (with stand)
226.5 mm
Height (with stand)
762.8 mm
Weight (with stand)
16.5 kg
Width (without stand)
1230.6 mm
Depth (without stand)
64 mm
Height (without stand)
718.4 mm
Weight (without stand)
13.6 kg
Packaging data
Quick start guide
Yes
Package width
1470 mm
Package depth
145 mm
Package height
815 mm
Package weight
20.6 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1240
Other features
RJ-12 ports quantity
1
Built-in speaker(s)
Yes
H.Browser compatibility
Yes
LYNK REACH server compatibility
Yes
LYNK SINC server compatibility
Yes
LYNK DRM supported
Yes
Auto source mode
Yes
Energy efficiency class (old)
A+
Power on mode
Yes
Software clock
Yes
My Channel function
Yes
Logo display with time-out setting (BMP/movie)
Yes
Security mode
Yes
Soundbar compatibility
Yes
Brand Image Product code Product Stock Price from
Samsung HG55ED670EK TV 139.7 cm (55") Full HD Black Samsung HG55ED670EK TV 139.7 cm (55") Full HD Black
(show image)
HG55ED670EK HG55ED670EK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55ED690UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED690UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED690UB HG55ED690UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55ED890UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED890UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED890UB HG55ED890UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55ED890WB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED890WB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED890WB HG55ED890WB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m² Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m²
(show image)
HG55EC890XB HG55EC890XB 0.00
(excl. VAT)
0 (incl. VAT)