location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S22E391H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S22E391H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22E391HS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S22E391H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 250 cd/m² 1000:1
  • - 21 W
More>>>
Short summary description Samsung S22E391H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Blue, White:
This short summary of the Samsung S22E391H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S22E391H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, White

Long summary description Samsung S22E391H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Blue, White:
This is an auto-generated long summary of Samsung S22E391H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Blue, White based on the first three specs of the first five spec groups.

Samsung S22E391H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Blue, White

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.24825 x 0.24825 mm
Viewable size, horizontal
47.7 cm
Viewable size, vertical
26.8 cm
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product colour *
Blue, White
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
Cable lock slot *
No
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-2 - 15°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (PowerSave)
17.9 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
519.1 mm
Depth (with stand)
167.5 mm
Height (with stand)
391.7 mm
Weight (with stand)
3.55 kg
Width (without stand)
519.1 mm
Depth (without stand)
70.1 mm
Height (without stand)
927.7 mm
Weight (without stand)
3.05 kg
Packaging data
Package width
583 mm
Package depth
391 mm
Package height
140 mm
Package weight
4.75 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
B
Country Distributor
Deutschland 1 distributor(s)