location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG24ED470AK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG24ED470AK
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 61 cm (24") LED
  • - HD 1366 x 768 pixels
  • - 250 cd/m² 8.5 ms
  • - DVB-C, DVB-T2
  • - VESA mounting 75 x 75 mm
  • - 23 W
Long product name Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m² :
The long product name of Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LED, 1366 x 768, 300 cd/m2, 6.5 ms, 10 W, HDMI, USB, Scart, DVB-T2/C, Anynet+
More>>>
Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m²:
The official description of Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chic and functional Samsung HD470 Series SMART Hospitality Displays elevate the guest experience with enjoyable and customized in-room viewing. With Samsung’s enhanced content management solution, LYNK™ REACH 3.1, featuring an improved UI that is specifically designed for the hospitality industry using coaxial infrastructure, you can boost branding while increasing accessibility to key hotel information and menus. LYNK™ REACH also enables remote management of in-room TVs and provides a customizable user interface (UI) and various content to enhance guest convenience.

Short summary description Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m²:
This short summary of the Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG24ED470AK, 61 cm (24"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m²:
This is an auto-generated long summary of Samsung HG24ED470AK TV 61 cm (24") HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Samsung HG24ED470AK. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 8.5 ms. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Display
Display diagonal *
61 cm (24")
HD type *
HD
Display technology *
LED
Screen shape *
Flat
Display brightness *
250 cd/m²
Response time
8.5 ms
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart modes
Game, Movie, Music, Sports
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, DTS Premium Sound 5.1, DTS Studio Sound
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Picture processing technology
Samsung HyperReal Engine, Samsung Wide Color Enhancer Plus
External clock compatibility
Yes
USB cloning
Yes
Ports & interfaces
HDMI version
1.4
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Smoovie compatibility
Yes
Music mode backlight on/off
Yes
On/Off timer
Yes
Ergonomics
Multi-code remote control
Yes
Screwed battery cover
Yes
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (max)
33 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
561.8 mm
Depth (with stand)
163.8 mm
Height (with stand)
384.2 mm
Weight (with stand)
4.1 kg
Width (without stand)
561.8 mm
Depth (without stand)
65.2 mm
Height (without stand)
349.1 mm
Weight (without stand)
3.9 kg
Packaging data
Quick start guide
Yes
Package width
743 mm
Package depth
114 mm
Package height
407 mm
Package weight
5.1 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1240
Other features
RJ-12 ports quantity
1
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
LYNK REACH server compatibility
Yes
LYNK DRM supported
Yes
Auto source mode
Yes
Energy efficiency class (old)
A
Power on mode
Yes
Clock function
Yes
Software clock
Yes
My Channel function
Yes
Logo display with time-out setting (BMP/movie)
Yes
Security mode
Yes
Soundbar compatibility
Yes
Brand Image Product code Product Stock Price from
Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black Samsung HG24ED690AB TV 61 cm (24") HD Smart TV Black
(show image)
HG24ED690AB HG24ED690AB 0.00
(excl. VAT)
0 (incl. VAT)