Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
343567
Info modified on:
12 Mar 2024, 11:37:37
Long product name Varta -CR2025:

CR2025, 3 V, 157 mAh

Varta -CR2025:

This lithium button cell can be used for electronics around the house like clocks, back up batteries, calculators, photo cameras.

Short summary description Varta -CR2025:

Varta -CR2025, Single-use battery, CR2025, Lithium, 3 V, 1 pc(s), Metallic

Long summary description Varta -CR2025:

Varta -CR2025. Battery type: Single-use battery, Battery size(s): CR2025, Battery technology: Lithium. Height: 2.5 mm, Diameter: 2 cm, Weight: 2.5 g. Package width: 56 mm, Package depth: 7.5 mm, Package height: 65 mm. Battery form factor: Button/coin

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.