location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MF839D/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909937097 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-5257U 2.7 GHz
  • - 33.8 cm (13.3") Quad HD 2560 x 1600 pixels IPS LED backlight Gloss 16:10
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 128 GB Flash
  • - Intel® Iris™ Graphics 6100
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 74.9 Wh 10 h 60 W
  • - Mac OS X 10.10 Yosemite
Long product name Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver :
The long product name of Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" IPS, 2560x1600, Intel Core i5 2.7GHz, 128GB flash, 8GB LPDDR3, Intel Iris Graphics 6100, 802.11ac, Bluetooth, 720p FaceTime HD, OS X Yosemite
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver:
This short summary of the Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i5, 2.7 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 128 GB

Long summary description Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5257U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® Iris™ Graphics 6100. Operating system installed: Mac OS X 10.10 Yosemite. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:28:20
Uk has collected 128 expert reviews for Apple MacBook Pro Intel® Core™ i5 i5-5257U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2015-09-11 13:28:20
From low-cost Chromebooks to high-end hybrids, and the explosion of diverse, different-shaped Windows devices, there's a dizzying amount of choice out there for anyone looking to replace their laptop with something new. Fear not, though. We've reviewed th...
80%
pcauthority.com.au
Updated:
2015-09-11 13:28:20
The new 13in MacBook Pro looks identical to last year's model, down to the last millimetre. But looks can be deceiving: this updated laptop quietly debuts Apple's brand-new Force Touch trackpad. It's a simple idea. Press gently and the pad responds wit...
Bottom line Light, powerful, and with excellent battery life...
100%
thunderbaylive.com
Updated:
2015-09-11 13:28:20
Lisa Gade compares the 15″ Retina MacBook Pro (2015) and the 13″ Retina MacBook Pro (2015) laptops. Check out our video review of the 15″ Retina MacBook Pro (2015)...
0%
macworld.co.uk
Updated:
2015-09-11 13:28:20
When Apple makes MacBooks, it tends to do so in threes. This provides a choice of products pre-configured with better specification as price increases. In marketing terms these may be described as ‘good', ‘better' and ‘best'. You could also view them as e...
Good Even better storage performance in '256GB' flash drive model...
Bad Costs £200 more to gain the improved write speed and 129GB more storage space...
Bottom line In last year's line-up, moving from entry to middle models of the 13-inch MacBook Pro with Retina display meant gaining more memory and more storage. With this year's range, it will cost you £200 just to add another ‘128 GB' (actually a change from 121 GB...
80%
trustedreviews.com
Updated:
2015-09-11 13:28:20
What is the 13-inch MacBook Pro (2015)? The 13-inch MacBook Pro was already a very good laptop. Everyone agreed on that. The 2015 version, which adds the innovative Force Touch trackpad, better battery life and the latest Intel processors, is even better...
Good Great design and build quality, New Force Touch trackpad is brilliant, Very good all-round performance, Only 200g heavier than MacBook Air, Excellent battery life, Sharp and colourful retina screen...
Bad Not much...
100%
brisbanetimes.com.au
Updated:
2015-09-11 13:28:20
The new MacBook is available online at the Apple store starting at $1799. Photo: APTo make the MacBook as thin as it is — 13.1 millimetres at the thickest point — Apple had to redesign the keyboard. Traditional keys need to be tall to properly strike the...
0%
expertreviews.co.uk
Updated:
2015-09-11 13:28:20
Existing MacBook owners might initially hate Force Touch for its lack of physical movement. While it may feel like you're physically depressing the touchpad, you're actually getting some clever haptic feedback from magnets placed underneath, with the pad...
Bottom line The 13-inch MacBook Pro with Retina Display isn't a major leap forward in technology, but it didn't need to be. A better processor, battery life, faster storage and a Force Touch touchpad make it a worthwhile upgrade for those using almost any non-Retina...
100%
techradar.com
Updated:
2015-09-11 13:28:20
The New MacBook has grabbed most of the headlines in recent weeks, but Apple has refreshed some of its MacBook Pros and MacBook Airs too — except for one.While the 15-inch MacBook Pro is waiting for Intel's newest Core i7 processors, the 13-inch Retina Ma...
Good Retina Display, Faster processor, Superb battery life...
Bad Force Touch underdeveloped, Unchanged design, Base storage feels small...
Bottom line The 2014 13-inch MacBook Pro was arguably Apple's best laptop, and the 2015 model is better still. If your next MacBook needs to be reliable, powerful and practical, the newest MacBook Pro is the only way to go...
90%
techradar.com/au/
Updated:
2015-09-11 13:28:20
The New MacBook has grabbed most of the headlines in recent weeks, but Apple has refreshed some of its MacBook Pros and MacBook Airs too — except for one.While the 15-inch MacBook Pro is waiting for Intel's newest Core i7 processors, the 13-inch Retina...
Good Retina Display, Faster processor, Superb battery life...
Bad Force Touch underdeveloped, Unchanged design, Base storage feels small...
Bottom line The 2014 13-inch MacBook Pro was arguably Apple's best laptop, and the 2015 model is better still. If your next MacBook needs to be reliable, powerful and practical, the newest MacBook Pro is the only way to go...
90%
macworld.co.uk
Updated:
2015-09-11 13:28:20
If you are looking for a new Mac laptop there are a number of factors to consider when deciding which model is the one for you. Should you buy the MacBook Air or MacBook Pro Retina? Do you need the Retina display? Would a lighter and cheaper model be bett...
0%
digitalversus.com
Updated:
2015-09-11 13:28:20
The MacBook Pro still has its all-aluminium chassis, which has remained on-trend through its years of service. It's still one of the best on the market. The super-smooth aluminium surface doesn't show fingerprints and the backlit logo on the lid still add...
Good Build quality, Good keyboard, Great touchpad, Highcontrast display, Accurate colour fidelity, Highperformance processor and SSD, Battery life, Headphone lineout sound quality...
Bad Weak gaming graphics, No Ethernet port, SSD and memory soldered on...
Bottom line The MacBook Pro 13.3" is still an appealing product and performed excellently in our tests. The changes made to the 2015 model aren’t monumental, but they do make the device even more of a pleasure to use. If you’re looking for a top notebook (and if you...
100%
stuff.tv
Updated:
2015-09-11 13:28:20
Want a laptop that has everything? You don't need to look much further than the MacBook Pro 13. This is the most advanced of all of Apple's laptops.Think the 12-inch MacBook looks better? Next to the MacBook Pro it comes across like a glorified (but sleek...
Good Great screen, Portable, Versatile in power and connections, Fancy new trackpad...
Bad Still not the first choice for gaming...
Bottom line Macbook Pro 13in (2015) Apple hasn't changed too many parts of the MacBook Pro for 2015. There's a new trackpad and the latest generation of Intel CPUs, which deliver better stamina as well as a chunk more power. Owners of recent models needn't offload t...
100%
macworld.co.uk
Updated:
2015-09-11 13:28:20
Apple's 13-inch MacBook Pro has been updated with new processor chips which improve performance and drastically improve battery life and a Force Touch haptic trackpad. In our new 13-inch MacBook Pro review we outline all the new features, design changes a...
Good Quicker processors, Fantastic battery life, Cool new Force Touch trackpad, Good array of ports...
Bad Lack of physical design changes...
Bottom line It's not as glamorous as the super-slim new 12-inch MacBook, yet we're pleased by the quiet but significant updates in the new 13-inch MacBook Pro. The new Broadwell chips and updated integrated graphics should lead to improved real-world performance and...
100%
itpro.co.uk
Updated:
2015-09-11 13:28:20
The super-slim revamp of Apple's aging MacBook laptop may have grabbed all the headlines recently, but this latest update of the MacBook Pro may well have more appeal for business users. Last year's price cut hasn't been repeated, so the entry-level 13in...
Good Outstanding battery life, highquality Retina display, attractive, lightweight design...
Bad Very limited upgradeability, no performance improvement over Haswell models...
Bottom line Its performance won't break any records, but the improved battery life provided by Intel's new Broadwell processor is genuinely impressive...
80%
pocket-lint.com
Updated:
2015-09-11 13:28:20
The 2015 update to Apple's 13-inch MacBook Pro includes the latest Force Touch trackpad, new Intel Broadwell processors, faster storage, and the promise of an even better battery life. While the MacBook Pro range is available in a 15-inch variant, the up...
Good Force Touch trackpad, improved performance and battery life, Retina display looks great...
Bad Fairly heavy (compared to the Air), no discrete graphics, no exterior design change...
Bottom line We've been bigger fans of the MacBook Air than the MacBook Pro in recent years, opting for lightness over the chunkier powerhouse, but that's changing with the release of the latest 13-inch MacBook Pro. The gap between the two is now more defined, m...
90%
theregister.co.uk
Updated:
2015-09-11 13:28:20
The caveat here is that it's only the 13-inch version of the MacBook Pro that gets the next-gen makeover. The 15-inch model has been overlooked for the time being, so if you want to get all touchy-feely with the new trackpad then this 13-inch model – and...
Bottom line The MacBook Pro is meant to be Apple's most powerful laptop for professional users, so the fact that the new Broadwell processor only just matches the performance of its Haswell predecessors is disappointing. The improved battery life is always welcome, o...
0%
gadgetguy.com.au
Updated:
2015-09-11 13:28:20
Now that Intel's latest generation of processors is out and has been for a few months, Apple is ready with an update , refreshing its line of computers to take the new chips, as well as a dash of something else. Could this be your next computer purchase?A...
Good More of the same excellent Apple design; Built very well; Still a fantastic screen; Spec'd very well, even though it lacks a discrete graphics chip; Superb battery life; One of the better keyboards you'll use; Force trackpad is an interesting inclusion th...
Bad Trackpad can take some getting used to; Trackpad might pick up on wrist movement and there's no way to control it;...
Bottom line Beyond the teething process that is the new trackpad, the Apple MacBook Pro is practically perfect, arriving with the ports you need and performance you demand, as well as a weight and battery life that makes it very, very tempting for many.We find it par...
90%
Digitaltrends.com
Updated:
2015-09-11 13:28:20
The new MacBook stole the show at Apple's Spring Forward event, arguably beating out even the Watch for oohs and aahs among the company's fans. The Macbook Pro 13 with Retina is a more tangible, understandable product, for one thing, with positive and con...
Good Robust connectivity, Force Touch feels great, Top-notch display, Long battery life, Quicker than competitors...
Bad A bit heavy by modern standards, Retina resolution no longer class-leading, Runs hot under load...
Bottom line The refreshed MacBook Pro 13 with Retina is in many ways the same system we saw in 2012. It looks the same, weighs (almost) the same, and has the same display. Yet it feels different. Back in 2012, the Pro 13 was one of the most portable systems around...
90%
reviewed.com
Updated:
2015-09-11 13:28:20
At Apple's latest event, all the buzz was about the Apple Watch and the brand new 12–inch MacBook. While these events are focused on the latest and greatest from Cupertino, Apple also likes to roll out small updates to its existing gadgets, too.That was t...
Bottom line You can't go wrong if you're ready to take a bite into Apple, but it's pretty expensive. The 13-inch MacBook Pro is Apple's answer for users who are looking for a little more power and functionality but don't want to forfeit the advantages of a laptop...
97%
alphr.com
Updated:
2016-01-09 11:53:51
When Dell released the first XPS 13 early on in 2015, it fell agonisingly short of greatness. The design was there, the core hardware was fast enough, but a series of niggling little flaws prevented it from mounting a genuine challenge to the best ultrapo...
0%
crn.com.au
Updated:
2016-01-30 10:16:59
When Dell released the first XPS 13 early on in 2015, it fell agonisingly short of greatness. The design was there, the core hardware was fast enough, but a series of niggling little flaws prevented it from mounting a genuine challenge to the best ultrapo...
0%
itpro.co.uk
Updated:
2016-02-17 11:49:30
UPDATE 3: Going on four years since the 13-inch MacBook Pro got a comprehensive facelift, this Mac still packs a punch and the addition of a Force Touch Trackpad makes it even more desirable. Whether we see another major revamp, only time will tell. UPDA...
Good Outstanding battery life, highquality Retina display, attractive, lightweight design...
Bad Very limited upgradeability, no performance improvement over Haswell models...
Bottom line Its performance won't break any records, but the improved battery life provided by Intel's new Broadwell processor is genuinely impressive...
80%
T3.com
Updated:
2016-10-31 03:08:07
Update: We're expecting new MacBook Pros any time now .When Apple first launched the first MacBook Pro with Retina display it was clearly Apple at its best, taking something that the public imagined to be impossible and then making it not only possible, b...
Good Retina display, Doyble RAM, Processor speed bump...
Bad Not huge update, Battery life, MacBook Air instead...
Bottom line The Pro's performance is still excellent in this respect, anyway. If you have specific needs that prioritise lightness and battery life, you might consider the 13-inch MacBook Air, but for the majority of users, this entry-level 13-inch MacBook Pro wi...
100%
goodgearguide.com.au
Updated:
2016-10-31 03:08:07
The fans have spoken. It wasn't enough last year for me to compare Microsoft's Surface Book to Apple's MacBook Pro 13. Silly me, I figured a dual-core 13-inch laptop should go up against a dual-core 13-inch laptop. But nooooo, fans cried: For this to be a...
0%
goodhousekeeping.co.uk
Updated:
2016-10-31 03:08:08
The Apple Macbook Pro with Retina Display has a 13.3in screen, uses OS X Yosemite, and features an Intel Core i5 2.7 GHz processor with a 256GB solid state disc. It has a high resolution screen on a high specification laptop...
Good Apple style with power, Light for its power, Great screen, Excellent backlit keyboard, Apple OS X environment simple compared with Windows, Unique 'magsafe' power adaptor that pops out safely if cable is snagged...
Bad Touchpad is very poor when using as 'click' buttons - feels rubbery and you have to press a long way, No touchscreen, For real power applications, you need the top end 15in version, No CD drive...
Bottom line The Apple Macbook Pro with Retina Display is Apple's top end laptop (from £999 to £1,999). Buy if you want Apple sophistication with great graphics and power. Don't buy if you want a touchscreen...
84%
hardwarezone.com.my
Updated:
2016-11-20 02:54:24
In early March, Apple updated its MacBook Air and 13-inch MacBook Pro with Retina display notebooks with Intel's latest 5th generation “Broadwell” processors . Broadwell is the codename for Intel's 14nm shrink of its Haswell architecture and is claimed to...
90%
stuff.tv/my/
Updated:
2016-11-20 02:54:24
Want a laptop that has everything? You don't need to look much further than the MacBook Pro 13. This is the most advanced of all of Apple's laptops.Think the 12-inch MacBook looks better? Next to the MacBook Pro it comes across like a glorified (but sleek...
Good Great screen, Portable, Versatile in power and connections, Fancy new trackpad...
Bad Still not the first choice for gaming...
Bottom line Apple hasn't changed too many parts of the MacBook Pro for 2015. There's a new trackpad and the latest generation of Intel CPUs, which deliver better stamina as well as a chunk more power. Owners of recent models needn't offload their MacBook Pros just ye...
100%
apcmag.com
Updated:
2017-07-05 02:41:32
Despite how far smartphones have come in the last eight-odd years, as productivity devices, they're still a little too restricted to get serious work done. They're undoubtedly fine for quick tasks like replying to emails and scheduling appointments, but...
90%
au.pcmag.com
Updated:
2018-04-26 17:20:44
This year's Apple MacBook Pro 13-inch, Retina Display ($1,299 as tested) looks the same as the previous model. But inside is neat update, with a fifth-generation (Broadwell) Intel Core i5 processor and the new Force Touch trackpad, which adds more functio...
Good More than 11 hours of battery life in our tests, Brilliant Retina display with higher-than-1080p resolution, Two Thunderbolt 2 ports, HDMI port, Comes with iLife and iWork software suites...
Bad Only upgradable at time of order, Base Flash Storage capacity is just 128GB, Glossy screen, Ethernet requires adapter, Force Touch trackpad takes a little getting used to, and is of limited use right now...
Bottom line Although the fifth-generation Intel Core i5 processor and Force Touch trackpad are minor updates, this year's 13-inch Retina Apple MacBook Pro is still an easy top pick for high-end ultraportables...
80%
techadvisor.co.uk
Updated:
2018-08-09 21:06:24
Welcome to our MacBook Pro 2016 review. If you'd like to read about last year's models, read our 15in MacBook Pro (2.5GHz, 2015) review, 15in MacBook Pro (2.2GHz, 2015) review and 13in MacBook Pro (2.7GHz, 2015) review. Apple's new MacBook Pro is here...
Bottom line We're rather in love with the new MacBook Pro, but as with many love affairs there are irritations.The trackpad is huge and wonderful to use; but it's so big that the keyboard has been pushed up to make room, as well as flattened down to make the laptop s...
80%
techworld.com
Updated:
2015-09-11 13:28:20
When Apple makes MacBooks, it tends to do so in threes. This provides a choice of products pre-configured with better specification as price increases. In marketing terms these may be described as ‘good' ‘better' and ‘best'. You could also view them as e...
Bottom line In last year's line-up, moving from entry to middle models of the 13-inch MacBook Pro with Retina display meant gaining more memory and more storage. With this year's range, it will cost you £200 just to add another ‘128 GB' (actually a change from 121 GB...
0%
maclife.com
Updated:
2015-09-11 13:28:20
Apple has received a lot of criticism over the years for describing its products as “magical,” or some variant of it, and it probably is fair to say that we should be impressed by very smart technological advances for what they are — ingenious constructio...
Good Force Touch trackpad is magic. Improved performance and battery life.
Bad Lowend 128GB version doesn't offer much storage. What Force clicks do isn't always clear...
90%
macworld.com
Updated:
2015-09-11 13:28:20
From the outside, the new 13-inch MacBook Pro with Retina display looks like the MacBook Pro we've come to know from the recent past. The major changes to the laptop are only apparent once you start using the machine: increased speed, and a new Force Trac...
Bottom line I've always been a fan of the MacBook Pro with Retina display. Though my personal preference is for the 15-inch model, the 13-inch modeled I tested are attractive laptops in their own right. If you're have a older non-Retina Mac laptop, it's a good time...
90%
theverge.com
Updated:
2015-09-11 13:28:20
Force Touch, Chapter 1Apple is rolling out a major new hardware feature this year with the introduction of what it calls Force Touch. It is a catch-all term for a combination of pressure sensitivity and haptic feedback that you will find built into the Ap...
Good The best trackpad gets better, Retina display is never anything short of sublime, Unmatched combination of battery life, performance, and build quality...
Bad The thinner MacBook Air does most things just as well, Force Touch applications are still in their infancy, USB-C port would have been a nice addition...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
90%
arstechnica.com
Updated:
2015-09-11 13:28:20
The 2015 MacBook Air is a bit out-of-step with the times , but the 13-inch Retina MacBook Pro doesn't have that problem yet. Its design is just a couple of years old, and it still makes a strong case for itself next to the MacBook Air and the MacBook Air-...
Good Good CPU, GPU, RAM, and storage specs for this price, size, and weight. Few PC OEMs use the faster 28W Broadwell-U chips, and so far few have opted to use 1866MHz DDR3 RAM, Excellent display with good pixel density, color, contrast, brightness, and viewin...
Bad Good battery life for light workloads, but it drops off quickly under load, Heavier than many 13-inch notebooks...
Bottom line Enlarge / The 13-inch Retina MacBook Pro.Andrew CunninghamFurther Reading13-inch Broadwell MacBook showdown: Should you go Pro or get an Air?The 13-inch MacBook Pro works best if you think of it as the fastest Ultrabook you can buy rather than a desktop r...
0%
notebookcheck.net
Updated:
2015-09-11 13:28:20
May the Force be with you. An innovative new Force Touch trackpad is probably the most interesting new feature of the early 2015 MacBook Pro Retina 13 – otherwise, there are more evolutionary than revolutionary changes. Even though the overall package is...
Good Great unibody chassis, Innovative trackpad, Extremely fast WLAN-connectivity, Excellent IPS display, High application performance, Long battery runtimes...
Bad High starting price and expensive upgrades, Short warranty period, Can hardly be maintained, Glossy screen surface...
Bottom line Till SchönbornChassis94 / 98 → 96%Keyboard92%Pointing Device99%Connectivity67 / 80 → 84%Weight68 / 78 → 77%Battery91%Display90%Games Performance57 / 68 → 84%Application Performance83 / 87 → 95%Temperature86 / 91 → 95%Noise89%Audio82 / 91 → 90%Camera63 / 8...
89%
macnn.com
Updated:
2015-09-11 13:28:20
Although the new darling of the Apple MacBook line up is the all-new MacBook, Apple has given its popular 13-inch MacBook Pro with Retina display a solid refresh. While the stunning new MacBook caters to a select audience of users who value portability ab...
Good Force Touch trackpad is a revelation, Outstanding design, build and finish, Strong performance and connectivity...
Bad New MacBook hints at more changes to come...
Bottom line The new 13-inch MacBook Pro is a more exciting proposition than it might otherwise have been, thanks to the inclusion of the new Force Touch trackpad. Apple has made it clear that the all-new MacBook is the design direction that all future MacBooks will f...
90%
computerworld.com
Updated:
2015-09-11 13:28:20
The last time I reviewed the 13-in. MacBook Pro, I was quickly won over by its size, portability and performance. The solid build of the aluminum chassis wrapped around the high-resolution Retina display, in concert with great performance and battery life...
Good Great performance and battery life, excellent integration within Apple ecosystem, Force Touch trackpad...
Bad Not as fast as other (quadcore) MacBook Pros, memory cannot be upgraded after purchase...
Bottom line The 13-in. MacBook Pro is not the lightest on the market -- however, for road warriors, students and anyone who wants a great size/performance notebook, this one is tough to beat. When you factor in its full complement of ports, unmatched build quality, s...
0%
engadget.com
Updated:
2015-09-11 13:28:20
Nope, it's not the new MacBook. That review will need to wait until next month. What we have here is the 13-inch MacBook Pro with Retina display. For all intents and purposes, it's the same one we last tested in late 2013, except for one important thing:...
Good Gorgeous screen, Long battery life, Good graphics, even faster SSD speeds, Comfortable keyboard...
Bad New trackpad takes getting used to; Force Touch gestures aren't that useful, Discrete graphics still not an option on the 13-inch Pro, The machine isn't any thinner or lighter than it was a year and a half ago...
Bottom line The refreshed Retina display MacBook Pro brings faster performance and longer battery life, along with the same stunning screen and comfortable keyboard. This time around, though, Apple also traded in its already-best-in-class trackpad for a new, pressur...
89%
tuaw.com
Updated:
2015-09-11 13:28:20
Nope, it's not the new MacBook . That review will need to wait until next month. What we have here is the 13-inch MacBook Pro with Retina display. For all intents and purposes, it's the same one we last tested in late 2013 , except for one important thing...
Good Gorgeous screen, Long battery life, Good graphics, even faster SSD speeds, Comfortable keyboard...
Bad New trackpad takes getting used to; Force Touch gestures aren't that useful, Discrete graphics still not an option on the 13inch Pro, The machine isn't any thinner or lighter than it was a year and a half ago...
Bottom line The refreshed Retina display MacBook Pro brings faster performance and longer battery life, along with the same stunning screen and comfortable keyboard. This time around, though, Apple also traded in its already-best-in-class trackpad for a new, press...
0%
appleinsider.com
Updated:
2015-09-11 13:28:20
While we love Apple's new Force Touch trackpad, you still need to buy an entire computer to get one. For the moment, that means picking up the latest 13-inch MacBook Pro, a tradeoff that's certainly worth it —unless you need maximum power or extreme porta...
Good Isaac Asimov would be proud of the Force Touch trackpad, Great battery lifetoperformance ratio, The most portable "professional" notebook available...
Bad No discrete GPU option, The display bezel is still enormous, Still gets a little hot in your lap...
Bottom line Everything we've ever liked about the Retina MacBook Pro line holds true in the latest 13-inch model. The keyboard is still excellent, OS X is still a fantastic operating system, and while it's not the smallest 13-inch notebook around, it's definitely th...
90%
phonedog.com
Updated:
2015-09-11 13:28:20
Last week's Apple Keynote gave us more than pricing for the Apple Watch. It gave us a brand new, or make that two brand new Macs; one that is sadly not available yet and this one, the new MacBook Pro 13-inch with Retina Display and it brings new generatio...
0%
newatlas.com
Updated:
2015-09-11 13:28:20
Now that Apple is set to launch a MacBook that's lighter than the MacBook Air and has a Retina Display, where does that leave the 13-in Retina MacBook Pro? And is its new Force Touch trackpad an upgrade-worthy feature? Join Gizmag, as we review the 2015 (...
0%
storagereview.com
Updated:
2015-09-11 13:28:20
A few weeks ago Apple held an event in San Francisco to showcase the new additions to its product line. Most notably was its new smart watch, the Apple Watch (or colloquially referred to as the iWatch by its fans and detractors alike). There were a few ot...
0%
pcmag.com
Updated:
2015-09-11 13:28:20
This year's Apple MacBook Pro 13-inch, Retina Display ($1,299 as tested) looks the same as the previous model. But inside is neat update, with a fifth-generation (Broadwell) Intel Core i5 processor and the new Force Touch trackpad, which adds more functio...
Good More than 11 hours of battery life in our tests. Brilliant Retina display with higher-than-1080p resolution. Two Thunderbolt 2 ports. HDMI port. Comes with iLife and iWork software suites.
Bad Only upgradable at time of order. Base Flash Storage capacity is just 128GB. Glossy screen. Ethernet requires adapter. Force Touch trackpad takes a little getting used to, and is of limited use right now...
Bottom line Although the fifth-generation Intel Core i5 processor and Force Touch trackpad are minor updates, this year's 13-inch Retina Apple MacBook Pro is still an easy top pick for high-end ultraportables...
80%
Laptopmag.com
Updated:
2015-09-11 13:28:20
The outside remains the same, but inside, the 2015 MacBook Pro with Retina Display feels like it's a league ahead of last year's model. Not only does the new MacBook perform better and last longer on a charge, but it also has an innovative touchpad that l...
Good Bright display, Fast hard drive speed, Innovative Force Touch trackpad, Very long battery life...
Bad Not as thin and light as competition, SD Card sticks out...
Bottom line Blazing speed, an innovative new touchpad and super-long battery life put the updated 13-inch MacBook Pro in a class of its own...
90%
mobiletechreview.com
Updated:
2015-09-11 13:28:20
Mac laptops are the Energizer bunnies of the laptop world that serve to make Windows PC designers bang their heads as they try to match Apple's runtimes. Granted, Apple eschews touch screens, and those do use more power, so Apple has an advantage here. Th...
Good Faster CPU and graphics than the Ultrabook competition, same lovely Retina display, excellent Force Touch trackpad...
Bad If you want a touch screen, you won't find it in Mac land...
Bottom line It's easy to call many of Apple's products overpriced, and justify the added cost with build quality, excellent tech support and the cost of admission to OS X Yosemite. In the case of the 13" MacBook Pro with Retina display, you're actually getting a good...
90%
computershopper.com
Updated:
2015-12-10 11:17:00
Fast forward to late 2015, a span approaching forever in computer years. The 13-inch MacBook Pro with Retina Display seen here has been refreshed with a fifth-generation "Broadwell" Intel CPU and faster PCI Express flash storage. It's a trifle lighter (3...
Good Immaculate build quality, First-class keyboard and IPS display, Sensational battery life...
Bad Windows rivals now offer lighter weight, higher resolution...
Bottom line The competition is formidable, but Apple's MacBook Pro with Retina Display remains one of your best 13.3-inch laptop options. Read More…...
80%
barefeats.com
Updated:
2016-02-06 08:12:41
Help support Bare Feats by clicking our Apple display ads or THIS Apple USA link when ordering any Apple product or Apple compatible product.Live outside the USA? No problem. We are also an affiliate of these Apple Stores:PowerMax not only sells new and u...
0%
barefeats.com
Updated:
2016-02-10 06:37:48
Apple Retina Laptop ShootoutPosted July 17, 2015, by rob-ART morgan, mad scientistI admit it. I have become a "Retina Snob." When planning this article, I could not bring myself to include the MacBook Air. With three models of Retina Apple laptops to choo...
0%
cultofmac.com
Updated:
2017-11-04 03:17:21
The 2016 MacBook Pro with Touch Bar has met a lot of criticism. But all anyone really wants to know is, is it time to upgrade?Cult of MacYou can see the MacBook Pro showdown in our video below. Or read on for a summary of how the two Apple laptops compare...
0%
Brand Image Product code Product Stock Price from
Apple

Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") Quad HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver
(show image)
MF841D/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Air Intel® Core™ i5 i5-4260U Laptop 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 256 GB Flash Mac OS X Mavericks Silver
(show image)
MD712D/B MacBook Air 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)