location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6540-5656
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063725656
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 6540-5656 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4610M 3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD DVD±RW
  • - AMD Radeon HD 8790M Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Warranty: 3 Years PS NBD
Long product name DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver :
The long product name of DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" FHD (1920 x 1080), Intel Core i7-4610M (4M Cache, up to 3.70 GHz), Intel HD Graphics 4600 + AMD Radeon HD 8790M, 8 GB DDR3L 1600 MHz, 256 GB SSD, Gigabit Ethernet, WLAN, Bluetooth, USB 3.0, HDMI, VGA, 9-Cell, Windows 7 Professional 64-bit
More>>>
DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:
The official description of DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay productive and protected.
The most secure laptop is also the most powerful Latitude. Count on the durable Latitude E6540 for strong performance, protection and easy management.

The most secure business laptop.
Data is your most valuable asset. Protect it with the most secure business laptop on the market. Latitude E6540 guards your data with industry-leading endpoint security solutions that include comprehensive encryption, strong authentication and leading-edge malware protection.

Uncompromised performance.
Get more done each day with a high-performance laptop designed to work fast and reliably. From its beefy Intel® Core™ i7 processor option and Windows 7 Professional to its 128-bit graphics processing option, Latitude E6540 is designed to keep pace with your busy day.

Versatile collaboration
Whether you’re collaborating with a coworker on the other side of the table or multiple partners around the world, Latitude E6540 and Dell’s essential accessories makes it easy to bring people and equipment together.

The most manageable business laptop
Easily manage your entire Latitude fleet with exceptional integrated management capabilities that include unique Intel® vPro™ technology, exclusive Microsoft® System Center Configuration Manager extensions, automated tools and Dell KACE compatibility.

Durable design
Travel and work with confidence knowing your Latitude E6540 features a business-rugged design. Its MIL-STD-810G-tested Tri-metal™ chassis, anodized-aluminum exterior and powder-coated base combine for exceptional strength and lasting good looks.

Environmentally conscious
Latitude laptops can help your organization meet its environmental goals with an energy-efficient design and smart materials that avoid brominated flame retardant (BFR) and PVC.

Short summary description DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:
This short summary of the DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6540, Intel® Core™ i7, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8790M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude E6540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Pixel pitch
0.179 x 0.179 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4610M
Processor cores
2
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Socket G3
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4600 Mobile series
Processor codename
Haswell
Bus type
DMI2
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon HD 8790M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
416
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Trackpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel QuickPath Interconnect
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
80345
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery voltage
11.1 V
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
379 mm
Depth
250.5 mm
Height
33.4 mm
Weight *
2.36 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB