Elo Touch Solutions logo

Elo Touch Solutions 1723L POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73223
Info modified on:
31 Jan 2024, 22:56:25
Warranty:
3 years
Long product name Elo Touch Solutions 1723L POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:

1723L, Desktop Touchmonitor, iTouch Plus, Multi-touch, 17", 5:4, 1280 x 1024, 170/160, 800:1, Mini D-Sub, DVI-D, IntelliTouch Pro PCAP

Short summary description Elo Touch Solutions 1723L POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:

Elo Touch Solutions 1723L, 43.2 cm (17"), 1280 x 1024 pixels, 215 cd/m², 800:1, 30 ms, 170°

Long summary description Elo Touch Solutions 1723L POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:

Elo Touch Solutions 1723L. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display brightness: 215 cd/m². Product colour: Black, Mean time between failures (MTBF): 50000 h

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.