location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wet & dry electric shaver RQ1185/42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1185/42
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Philips RQ1185/42 user manual (51.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Charging time: 1 h Fast charging
Warranty: 2 years
Long product name Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42 :
The long product name of Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver series 7000, SensoTouch, 100-240V, 50 min / 1 h, Li-ion
More>>>
Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42:
The official description of Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips SHAVER series 7000 gives a soft touch for a smooth shave. The GyroFlex 2D system adjusts easily to the curves of your face and shaves even the shortest stubble with its DualPrecision blades.

A close, comfortable shave
- Cutting slots & holes catch even the shortest hairs
- 2-way flexing heads adjust easily to the curve
- Super Lift and Cut blades raise hairs to cut closer

Skin friendly
- Aquatec seal for a comfortable dry & a refreshing wet shave
- Smooth, low-friction SkinGlide to minimise irritation

Easy to use
- Simply rinses clean
- 50 shaving minutes, 1 hour charge
- 2 level battery indicator with travel lock
- Click-on Beard Styler with 5 length settings
- Jet Clean system cleans, lubricates and charges the shaver
- Charging stand keeps your shaver fully charged and ready
- 2-year guarantee, worldwide voltage and replaceable blades.

Short summary description Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42:
This short summary of the Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42, Rotation shaver, Battery, Lithium-Ion (Li-Ion), Built-in, 1 h, 3 min

Long summary description Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42:
This is an auto-generated long summary of Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42 based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 SensoTouch wet & dry electric shaver RQ1185/42. Shaver system: Rotation shaver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Quantity per pack: 1 pc(s). Finishing: Chrome

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Built-in display
Yes
Jet Clean system
Yes
Precision cutting system
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Number of beard length steps
5
Indication
Battery full indication
Yes
Battery low indication
Yes
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
AC input voltage
100-240 V
Shaving time
50 min
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Other features
Super Lift & Cut
Y
Brushed chrome finishing
Yes
Charging base
Yes
Finishing
Chrome
Aquatec wet & dry
Yes