location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Aquaclim Automatic Pool Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquaclim Automatic Pool Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58304
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Aquaclim Automatic Pool Cleaner :
The long product name of Bestway Aquaclim Automatic Pool Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AQUACLIMB AUTOMATIC POOL CLEANER
More>>>
Bestway Aquaclim Automatic Pool Cleaner:
The official description of Bestway Aquaclim Automatic Pool Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AQUACLIMB AUTOMATIC POOL CLEANER
- Patented design specifically for above ground pools with low flow filtration systems. Minimum 86W and 3,785 L/h 1,000 gal./h) system flow rate)
- Adjustable pressure regulator regulates the water flow for use with high power pumps.
- Easy to operate. Turn on the pump and cleaner will start automatically.
- Integrated pre-filter collects debris such as dirt, leaves and sand to avoid clogging of pump filter.
- Wide clip system on the bottom plate provides easy access to the debris compartment.
- Float and weight provide optimum maneuverability.
- Recommended for soft wall pools from 4.57m / 15ft to 4.87m / 16ft.
- Includes hoses with total length of 6.1m / 20ft.
- Includes connectors compatible with most leading pool brands on the market.
- Content: One automatic pool cleaner

Short summary description Bestway Aquaclim Automatic Pool Cleaner:
This short summary of the Bestway Aquaclim Automatic Pool Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Aquaclim Automatic Pool Cleaner, Suction-side cleaner, Pool, Black, White, Yellow, Filter trap, 6.1 m, 3785 l/h

Long summary description Bestway Aquaclim Automatic Pool Cleaner:
This is an auto-generated long summary of Bestway Aquaclim Automatic Pool Cleaner based on the first three specs of the first five spec groups.

Bestway Aquaclim Automatic Pool Cleaner. Product type: Suction-side cleaner, Suitable for: Pool, Product colour: Black, White, Yellow. Weight: 3.85 kg. Minimum order quantity: 2 pc(s). Package width: 765 mm, Package depth: 225 mm, Package height: 205 mm

Features
Suitable for *
Pool
Filter type
Filter trap
Product colour *
Black, White, Yellow
Waste hose length
6.1 m
Pool filtration system flow rate (min)
3785 l/h
Pool filtration system power (min)
86 W
Product type *
Suction-side cleaner
Intrastat code
85098000
Weight & dimensions
Weight
3.85 kg
Packaging content
Minimum order quantity
2 pc(s)
Packaging data
Package width
765 mm
Package depth
225 mm
Package height
205 mm
Package volume
88000 cm³
Package type
Box
Products per pallet
24 pc(s)
Brand Image Product code Product Stock Price from
Bestway Lay-Z-Spa Rechargeable Underwater Vacuum Bestway Lay-Z-Spa Rechargeable Underwater Vacuum
(show image)
60301 Lay-Z-Spa Rechargeable Underwater Vacuum