location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Coolerz Rapid Rider Inflatable water sport Item

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolerz Rapid Rider Inflatable water sport Item
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43116 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924282 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:32
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43116 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Coolerz Rapid Rider Inflatable water sport Item :
The long product name of Bestway Coolerz Rapid Rider Inflatable water sport Item. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAPID RIDER
More>>>
Bestway Coolerz Rapid Rider Inflatable water sport Item:
The official description of Bestway Coolerz Rapid Rider Inflatable water sport Item as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RAPID RIDER
- Screw valve
- Sturdy pre-tested vinyl
- Heavy-duty handles
- 2 cup holders
- All around grab rope with built-in grommets
- Premium construction with backrest
- Cool mesh bottom
- Heavy-duty repair patch included
- Content: One rider, repair patch

Short summary description Bestway Coolerz Rapid Rider Inflatable water sport Item:
This short summary of the Bestway Coolerz Rapid Rider Inflatable water sport Item data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Coolerz Rapid Rider Inflatable water sport Item, Black, Yellow, Swim seat, Vinyl, 122 cm, 485 mm, 2.02 kg

Long summary description Bestway Coolerz Rapid Rider Inflatable water sport Item:
This is an auto-generated long summary of Bestway Coolerz Rapid Rider Inflatable water sport Item based on the first three specs of the first five spec groups.

Bestway Coolerz Rapid Rider Inflatable water sport Item. Product colour: Black, Yellow, Product type: Swim seat, Material: Vinyl. Diameter: 122 cm, Height: 485 mm, Weight: 2.02 kg. Package width: 300 mm, Package depth: 300 mm, Package height: 95 mm. Products per pallet: 384 pc(s), Minimum order quantity: 6 pc(s)

Features
Product colour *
Black, Yellow
Material *
Vinyl
Product type *
Swim seat
Cup holder
Yes
Number of cup holders
2
Heavy-duty handles
Yes
Intrastat code
39269097
Interleaved Two of Five (ITF-14)
36941607305301
Weight & dimensions
Diameter
122 cm
Height
485 mm
Weight & dimensions
Weight
2.02 kg
Deflated diameter
135 cm
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
95 mm
Package volume
58000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
384 pc(s)
Minimum order quantity
6 pc(s)