location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable jacuzzi Lay-Z-Spa™ Palm Springs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54129 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923025 show
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs :
The long product name of Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAY-Z-SPA PALM SPRINGS
More>>>
Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs:
The official description of Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LAY-Z-SPA™ PALM SPRINGS

Specifications:
- Capacity: 4-6 adults
- Water capacity 80%): 963 L 254 gal.)
- Inflated Size: 1.96m x 71cm 77” x 28”)
- Filled Weight: 1,225 kg 2,701 Lb.)
- Actual Water Flow: 1,325L/h 350 gal/h)
- Rapid Heating System: Approx. 1.5-2.0℃/h 3-4℉/h)
- Max. Heat capability: 40℃ 104℉)

- Pre-tested pump and pre-tested spa pool
- Inflated walls are made of TriTechTM material, providing ultimate durability and comfort
- Relax with these hot features:
- Lay-Z-Massage system
- Automatic start/stop timer-controlled heating system and rapid-heating system - saves energy
- Integrated water filtration
- Cushioned floor with convenient quick-drain system
- Leatheroid cover with double safety lock clips and built-in air chamber for insulation
- Inflates using the spa’s pump
- Digitally controlled pump with soft-touch control panel
- Pump is supplied with a residual current device RCD) - rated residual operating current not exceeding 10mA
- Contents: Pool, chemical floater, SPA pump , manometer, two filter cartridges VI), ground mat, DVD, repair kit

Short summary description Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs:
This short summary of the Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs, 916 L, 6 person(s), Round, Bubble/Jet massage, PVC, Beige, White

Long summary description Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs:
This is an auto-generated long summary of Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa Inflatable jacuzzi ™ Palm Springs. Capacity: 916 L, Number of persons: 6 person(s), Shape: Round. Height: 710 mm, Inner diameter: 146 cm, Outer diameter: 196 cm. Package width: 750 mm, Package depth: 640 mm, Package height: 510 mm. Cover type: Inflatable cover, Optical disc included: DVD. Minimum order quantity: 1 pc(s), Products per pallet: 4 pc(s)

Features
Capacity *
916 L
Number of persons *
6 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Flow rate
1300 l/h
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Foldable *
Yes
Inflatable *
Yes
Material *
PVC
Product colour *
Beige, White
Assembly time
10 min
Timer
Yes
Built-in display
Yes
Certification
GS, CE
Intrastat code
90191090
Filtering
Filtering
Yes
Filtering
Filter cartridge included
Yes
Weight & dimensions
Inner diameter
146 cm
Outer diameter
196 cm
Height *
710 mm
Weight
39.8 kg
Packaging data
Package width
750 mm
Package depth
640 mm
Package height
510 mm
Package volume
253000 cm³
Package type
Box
Packaging content
Cover
Yes
Cover type
Inflatable cover
Optical disc included
DVD
Chemical floater
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
4 pc(s)