location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B118-002-UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B118-002-UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183880 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 22:04:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI Video ports quantity: 2
  • - DC-in jack
  • - 3840 x 2160 pixels
  • - Bandwidth: 340 MHz
Warranty: 1-year limited
Long product name Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI :
The long product name of Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port 4K HDMI Splitter for Ultra-HD (4Kx2K) Video with Audio - 3840x2160
More>>>
Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI:
The official description of Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B118-002-UHD HDMI Splitter allows the 4K2K digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or, connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no software or drivers to install. Locate your HDMI source up to 16.4 ft. (5 m.) from the splitter, and the splitter up to 16 ft. (5 m.) from a display, for a max distance of 23 ft. (7 m.) between splitter and display. Supports Full 3D and video resolutions up to UHD 4Kx2K 3840 x 2160 (24Hz and 30Hz). High Speed HDMI and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD, Dolby Digital Plus, and LPCM 7.1 Channel Surround Sound audio. HDCP and EDID compliant.

Short summary description Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI:
This short summary of the Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B118-002-UHD, HDMI, 2x HDMI, 3840 x 2160 pixels, 340 MHz, 5 V, 54 mm

Long summary description Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI:
This is an auto-generated long summary of Tripp Lite B118-002-UHD video splitter HDMI 2x HDMI based on the first three specs of the first five spec groups.

Tripp Lite B118-002-UHD. Video port type: HDMI, Video out: 2x HDMI. Maximum resolution: 3840 x 2160 pixels, Bandwidth: 340 MHz. AC input voltage: 5 V. Width: 54 mm, Depth: 63.5 mm, Height: 19 mm. Package width: 170.2 mm, Package depth: 127 mm, Package height: 61 mm

Ports & interfaces
Video port type *
HDMI
Video out *
2x HDMI
Video ports quantity *
2
DC-in jack
Yes
Features
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
Bandwidth
340 MHz
HD-Ready
Yes
HDCP
Yes
Power
AC input voltage
5 V
Weight & dimensions
Width
54 mm
Depth
63.5 mm
Height
19 mm
Weight
70 g
Packaging data
Package width
170.2 mm
Package depth
127 mm
Package height
61 mm
Package weight
300 g
Packaging content
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
410 mm
Master (outer) case length
359.9 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
9.8 kg
Products per master (outer) case
30 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332183887
Country of origin
Vietnam