location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1 GB 90-pin DDR3 DIMM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 GB 90-pin DDR3 DIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6W84A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793323632 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 03:26:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 1 GB 90-pin DDR3 DIMM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1024 MB
  • - DDR3
  • - 90-pin DIMM
  • - 1 x 1024 MB
  • - 1 pc(s)
Warranty: 90-day parts only
Long product name HP 1 GB 90-pin DDR3 DIMM :
The long product name of HP 1 GB 90-pin DDR3 DIMM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 GB 90-pin DDR3 DIMM
More>>>
HP 1 GB 90-pin DDR3 DIMM:
The official description of HP 1 GB 90-pin DDR3 DIMM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 1 GB 90-pin DDR3 DIMM:
This short summary of the HP 1 GB 90-pin DDR3 DIMM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1 GB 90-pin DDR3 DIMM, 1024 MB, HP Color LaserJet Enterprise M553n B5L24A; HP Color LaserJet Enterprise M553dn B5L25A; HP Color..., DDR3, 90-pin DIMM, 1 x 1024 MB, Business, Enterprise

Long summary description HP 1 GB 90-pin DDR3 DIMM:
This is an auto-generated long summary of HP 1 GB 90-pin DDR3 DIMM based on the first three specs of the first five spec groups.

HP 1 GB 90-pin DDR3 DIMM. Capacity: 1024 MB, Compatibility: HP Color LaserJet Enterprise M553n B5L24A; HP Color LaserJet Enterprise M553dn B5L25A; HP Color..., Internal memory type: DDR3. Width: 43.4 mm, Depth: 29.1 mm, Height: 7 mm. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 133.4 mm. Master (outer) case gross weight: 1.7 g, Products per master (outer) case: 34 pc(s)

Features
Capacity *
1024 MB
Internal memory type
DDR3
Memory form factor
90-pin DIMM
Memory layout
1 x 1024 MB
Compatibility *
HP Color LaserJet Enterprise M553n B5L24A; HP Color LaserJet Enterprise M553dn B5L25A; HP Color LaserJet Enterprise M553x B5L26A; HP Color LaserJet Enterprise M553dh B5L27A; HP Color LaserJet Managed M553dnm B5L38A; HP Color LaserJet Managed M553xm B5L39A; HP LaserJet Enterprise M604n E6B67A; HP LaserJet Enterprise M604dn E6B68A; HP LaserJet Enterprise M605n E6B69A; HP LaserJet Enterprise M605dn E6B70A; HP LaserJet Enterprise M605x E6B71A; HP LaserJet Enterprise M606dn E6B72A; HP LaserJet Enterprise M606x E6B73A; HP LaserJet Managed M605dnm L3U54A; HP LaserJet Managed M605xm L3U54A
HP segment
Business, Enterprise
Weight & dimensions
Width
43.4 mm
Depth
29.1 mm
Weight & dimensions
Height
7 mm
Weight
5 g
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
133.4 mm
Package height
25.4 mm
Package weight
51 g
Brand-specific features
HP GTIN (EAN/UPC)
888793323632
Technical details
Master (outer) case gross weight (imperial)
1.68 kg (3.7 lbs)
Logistics data
Master (outer) case gross weight
1.7 g
Products per master (outer) case
34 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 5 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)