location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP High-Performance Secure Hard Disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-Performance Secure Hard Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L29A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793323618 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 455374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 14:04:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP High-Performance Secure Hard Disk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP High-Performance Secure Hard Disks are easy to install, manage, and maintain. A straightforward design, automatic key provisioning, and other management tools help you secure your printing network at the device.
  • - Help protect data at rest on your internal HP hard disk with an internal or EIO cryptographic solution validated to the FIPS 140-2 standard.[1] Hardware-based AES encryption provides added protection and assurance that information is safe.
  • - Make sure your investment is protected. The HP High-Performance Secure EIO Hard Disk includes an adapter for a physical security mechanism to further prevent theft of your hard disk and attempted access to your information assets.
Warranty: 90-day parts only
Long product name HP High-Performance Secure Hard Disk :
The long product name of HP High-Performance Secure Hard Disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Performance Secure Hard Disk
More>>>
HP High-Performance Secure Hard Disk:
The official description of HP High-Performance Secure Hard Disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Encrypted Hard Drive Accessory for added security in shared printing at an affordable price

Short summary description HP High-Performance Secure Hard Disk:
This short summary of the HP High-Performance Secure Hard Disk data-sheet is auto-generated and uses the product title and the first six key specs.

HP High-Performance Secure Hard Disk, HP Color LaserJet Enterprise M553n B5L24A,M553dn B5L25A, M553x B5L26A / HP Color LaserJet Managed..., Business, Enterprise, 135.3 mm, 75.5 mm, 36.6 mm, 109.9 g

Long summary description HP High-Performance Secure Hard Disk:
This is an auto-generated long summary of HP High-Performance Secure Hard Disk based on the first three specs of the first five spec groups.

HP High-Performance Secure Hard Disk. Compatibility: HP Color LaserJet Enterprise M553n B5L24A,M553dn B5L25A, M553x B5L26A / HP Color LaserJet Managed..., HP segment: Business, Enterprise. Width: 135.3 mm, Depth: 75.5 mm, Height: 36.6 mm. Package weight: 200 g, Package width: 178 mm, Package length: 6 cm. Products per pallet: 30 pc(s), Layers per pallet: 6 pc(s), Master (outer) cases per pallet layer: 5 pc(s). Pallet dimensions (W x D x H): 1200 x 1000 x 1270 mm, Pallet dimensions (W x D x H) (imperial): 1201.4 x 1000.8 x 1270 mm (47.3 x 39.4 x 50"), Pallet weight (imperial): 155.5 kg (342.8 lbs)

Features
Compatibility
HP Color LaserJet Enterprise M553n B5L24A,M553dn B5L25A, M553x B5L26A / HP Color LaserJet Managed M553dnm B5L38A, M553xm B5L39A / HP LaserJet Enterprise M506x F2A70A, M506dn F2A69A, M506n F2A68A, M604n E6B67A, M604dn E6B68A, M605n E6B69A, M605dn E6B70A, M605x E6B71A, M606dn E6B72A, M606x E6B73A / HP LaserJet Managed M605dnm L3U54A, M605xm L3U54A, M506dnm F2A66A, M506xm F2A67A / HP LaserJet Enterprise MFP M527dn F2A76A / HP Color LaserJet Managed MFP M577dnm B5L49A
HP segment
Business, Enterprise
Weight & dimensions
Width
135.3 mm
Depth
75.5 mm
Height
36.6 mm
Weight
109.9 g
Packaging data
Package weight
200 g
Package width
178 mm
Package length
6 cm
Package depth
138 mm
Package height
60 mm
Technical details
Master (outer) case gross weight (imperial)
4.49 kg (9.9 lbs)
Logistics data
Products per pallet
30 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Master (outer) case gross weight
4.5 g
Harmonized System (HS) code
84439990
Pallet gross weight
155.8 g
Products per master (outer) case
18 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 1270 mm
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 1270 mm (47.3 x 39.4 x 50")
Pallet weight (imperial)
155.5 kg (342.8 lbs)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)