location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Custom Media Cassette Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Custom Media Cassette Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2G75A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182490099 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Aug 2018
Product end of life date
Warranty: 90 days
Long product name HP LaserJet Custom Media Cassette Accessory :
The long product name of HP LaserJet Custom Media Cassette Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400-sheet, 424 x 439 x 99.06 mm, 1.5 kg
More>>>
HP LaserJet Custom Media Cassette Accessory:
The official description of HP LaserJet Custom Media Cassette Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 400-sheet Custom Media Tray gives you the flexibility to print small jobs on different media. It has been designed to support some of the smaller media sizes that currently are not supported on the standard input tray.

Short summary description HP LaserJet Custom Media Cassette Accessory:
This short summary of the HP LaserJet Custom Media Cassette Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Custom Media Cassette Accessory, Storage kit, 424 mm, 439 mm, 99.1 mm, 1.5 kg

Long summary description HP LaserJet Custom Media Cassette Accessory:
This is an auto-generated long summary of HP LaserJet Custom Media Cassette Accessory based on the first three specs of the first five spec groups.

HP LaserJet Custom Media Cassette Accessory. Product type: Storage kit. Width: 424 mm, Depth: 439 mm, Height: 99.1 mm

Features
Product type *
Storage kit
Weight & dimensions
Width
424 mm
Weight & dimensions
Depth
439 mm
Height
99.1 mm
Weight
1.5 kg
Country Distributor
Polska 1 distributor(s)