location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 75-sheet Envelope Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 75-sheet Envelope Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2G74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182490136 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2021 14:21:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Aug 2018
Product end of life date
Warranty: 90 days
Long product name HP LaserJet 75-sheet Envelope Feeder :
The long product name of HP LaserJet 75-sheet Envelope Feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90 x 160 to 178 x 254 mm, 75 sheets, 330 x 239 x 104 mm, 2.27 kg
More>>>
HP LaserJet 75-sheet Envelope Feeder:
The official description of HP LaserJet 75-sheet Envelope Feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase flexibility by providing additional input capacity and reduce printer interaction by eliminating manual envelope loading with the HP LaserJet Envelope Feeders.

Short summary description HP LaserJet 75-sheet Envelope Feeder:
This short summary of the HP LaserJet 75-sheet Envelope Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 75-sheet Envelope Feeder, 75 sheets, 330 mm, 239 mm, 104 mm, 2.27 kg

Long summary description HP LaserJet 75-sheet Envelope Feeder:
This is an auto-generated long summary of HP LaserJet 75-sheet Envelope Feeder based on the first three specs of the first five spec groups.

HP LaserJet 75-sheet Envelope Feeder. Maximum capacity: 75 sheets. Width: 330 mm, Depth: 239 mm, Height: 104 mm

Features
Maximum capacity
75 sheets
Weight & dimensions
Width
330 mm
Weight & dimensions
Depth
239 mm
Height
104 mm
Weight
2.27 kg
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)