location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet B5L37A Toner Collection Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet B5L37A Toner Collection Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L37A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182585603 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 607981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 05:58:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-day commercial warranty (parts only)
Long product name HP Color LaserJet B5L37A Toner Collection Unit :
The long product name of HP Color LaserJet B5L37A Toner Collection Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet B5L37A Toner Collection Unit
More>>>
HP Color LaserJet B5L37A Toner Collection Unit:
The official description of HP Color LaserJet B5L37A Toner Collection Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay productive, keep your printer up and running smoothly with the HP Color LaserJet Toner Collection Unit.

Short summary description HP Color LaserJet B5L37A Toner Collection Unit:
This short summary of the HP Color LaserJet B5L37A Toner Collection Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet B5L37A Toner Collection Unit, 54000 pages, China, HP, HP Color LaserJet CM3530/CP3525/500 color M551 Supply Kits work with: HP LaserJet E55040, E57540,..., Business, Enterprise, 20 - 60%

Long summary description HP Color LaserJet B5L37A Toner Collection Unit:
This is an auto-generated long summary of HP Color LaserJet B5L37A Toner Collection Unit based on the first three specs of the first five spec groups.

HP Color LaserJet B5L37A Toner Collection Unit. Page yield: 54000 pages, Country of origin: China, Brand compatibility: HP. Width: 339 mm, Depth: 100 mm, Height: 40 mm. Package width: 584 mm, Package depth: 81 mm, Package height: 139 mm. Products per pallet: 20 pc(s), Pallet gross width: 120 cm, Pallet gross length: 100 cm

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Page yield
54000 pages
Country of origin
China
Brand compatibility
HP
Compatibility
HP Color LaserJet CM3530/CP3525/500 color M551 Supply Kits work with: HP LaserJet E55040, E57540, M553, M577 HP LaserJet Enterprise Flow M578 HP LaserJet Enterprise M552, M553, M554, M555, M577, M578 HP LaserJet Flow E52545, E57540, M577
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 60%
Operating temperature (T-T)
15 - 27 °C
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
339 mm
Depth
100 mm
Height
40 mm
Weight
140 g
Packaging data
Package width
584 mm
Package depth
81 mm
Package height
139 mm
Package weight
900 g
Brand-specific features
HP GTIN (EAN/UPC)
888182585603
Technical details
Pallet dimensions (W x D x H)
1200 x 1000 x 2223 mm
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Logistics data
Products per pallet
20 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
120 cm
Pallet gross length
100 cm
Pallet gross height
2.22 m
Pallet gross weight
313 g
Products per master (outer) case
32 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Color LaserJet B5L37A Toner Collection Unit:
Disclaimer

Technical specification disclaimers
Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies