HERMA logo

HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19637
Info modified on:
11 Jan 2024, 18:50:09
Long product name HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.:

Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.

Short summary description HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.:

HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.:

HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 3.81 cm, Label height: 2.12 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 6500 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 65 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.