location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2026W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2026W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086917490
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:44:11
The date of the most recent change of this product data-sheet in Icecat.
Samsung SL-M2026W user manual (21.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Wi-Fi Near Field Communication (NFC)
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL-M2026W, 20ppm, 1200 x 1200 dpi, GDI, WPS, Mobile Print, NFC
More>>>
Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print with minimal noise levels.
- Work faster with One Touch Screen Print.
- Enjoy a Hi-Speed USB 2.0 interface.
- Print in less than 8.5 seconds with Ready Mode.
- WPS, Mobile Print, NFC.

Short summary description Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2026W, Laser, 1200 x 1200 DPI, A4, 20 ppm, Black, Silver

Long summary description Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2026W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Wi-Fi. Product colour: Black, Silver

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, Monarch
Borderless printing media sizes
A4, A5, B5, Legal, Letter
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, Silver
Built-in display *
No
Power
Power consumption (printing) *
310 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
1.9 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Weight
3.97 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:50:33
Uk has collected 7 expert reviews for Samsung Xpress SL-M2026W laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi
(show image)
SL-M2835DW SL-M2835DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)